ONSEMI
SCV7710DQR2G -- MOTOR DRIVERS, CONTROLLERS
onsemi
Motor Drivers, Controllers
SCV7710DQR2G
Description
IC MOTOR DRIVER 36SSOP
Description
IC MOTOR DRIVER 36SSOP
Technical Specifications
|
Product Category
|
IC Linear Voltage Regulators |
|
Product Number
|
SCV7710DQR2G |
|
Product Name
|
Motor Drivers, Controllers |
|
Package Type
|
SSOP; Other; 36-BFSOP (0.295", 7.50mm Width) Exposed Pad
|
Unlock Full Specs
to access all available technical data
Similar Products
Package Type
Other; 16-VFQFN Exposed Pad
Operating Temperature
-40 to 125 C (-40 to 257 F)
View Details
Allegro MicroSystems Inc.
Package Type
Other; 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
VIN
7 to 60 volts
Operating Temperature
-40 to 135 C (-40 to 275 F)
View Details