Manufacturer: ON Semiconductor
Win Source Part Number: 316845-SCP51460SN33T
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
LDO Regulator, 20 mA, Ultra-Low Noise High Accuracy Low Noise LDO Regulator, SOT-23 (TO-236) 3 LEAD, 3000-REEL Product overview: SCP51460SN33T1G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 20 mA, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 20 mA, SOT-23, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SCP51460SN33T1G can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Fixed 1 Output 20mA SOT-23-3 (TO-236)
IC REG LINEAR 3.3V SOT23-3
MOSFET N/P-CH
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 316845-SCP51460SN33T1G | 776-SCP51460SN33T1G | 488-SCP51460SN33T1G-ND | SCP51460SN33T1G | SCP51460SN33T1G |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - SCP51460SN33T1G | Low-Power 20 mA SOT-23 LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | |||
| Dropout Voltage | 0.0014 volts | 1.4 volts | |||
| Output Voltage Type | Fixed | ||||
| Package Type | SOT23; Other; TO-236-3, SC-59, SOT-23-3 | SOT23 |