onsemi TVS Diodes SCM1293A-04SO

Description
9.9V (Typ) Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SC-74
Request a Quote Datasheet
Description
9.9V (Typ) Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SC-74
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - SCM1293A-04SOOSTR-ND - DigiKey
Thief River Falls, MN, United States
9.9V (Typ) Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SC-74

9.9V (Typ) Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SC-74

Buy Now Datasheet
TVS Diodes - SCM1293A-04SOOSDKR-ND - DigiKey
Thief River Falls, MN, United States
9.9V (Typ) Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SC-74

9.9V (Typ) Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SC-74

Buy Now Datasheet
TVS Diodes - SCM1293A-04SOOSCT-ND - DigiKey
Thief River Falls, MN, United States
9.9V (Typ) Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SC-74

9.9V (Typ) Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SC-74

Buy Now Datasheet
Singapore, Singapore
TVS Protection Diode
144-SCM1293A-04SO
TVS Protection Diode 144-SCM1293A-04SO
Tvs Diode 10VWM 17VC Smcg Product overview: SCM1293A-04SO from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SCM1293A-04SO can be used for catalog matching and distributor lookup.

Tvs Diode 10VWM 17VC Smcg Product overview: SCM1293A-04SO from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SCM1293A-04SO can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - SCM1293A-04SO - 893852-SCM1293A-04SO - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SCM1293A-04SO
893852-SCM1293A-04SO
TVS - TVS - Diodes - SCM1293A-04SO 893852-SCM1293A-04SO
Manufacturer: ON Semiconductor Win Source Part Number: 893852-SCM1293A-04SO Series: * Features: Clamp Ipp Tvs Diode Surface Mount SC-74 Package: Reel - TR Package: SC-74, SOT-457 Mounting: Surface Mount Family Name: SCM1293 Categories: Circuit Protection Case / Package: SC-74 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 1 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: SCM1293A-04SOOSDKR, SCM1293A-04SOOSTR, SCM1293A-04SOOSCT, SCM1293A-04SO-ND

Manufacturer: ON Semiconductor
Win Source Part Number: 893852-SCM1293A-04SO
Series: *
Features: Clamp Ipp Tvs Diode Surface Mount SC-74
Package: Reel - TR
Package: SC-74, SOT-457
Mounting: Surface Mount
Family Name: SCM1293
Categories: Circuit Protection
Case / Package: SC-74
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 1 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: SCM1293A-04SOOSDKR, SCM1293A-04SOOSTR, SCM1293A-04SOOSCT, SCM1293A-04SO-ND

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SCM1293A-04SO - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SCM1293A-04SO
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SCM1293A-04SO
TVS DIODE SC74

TVS DIODE SC74

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SCM1293A-04SOOSTR-ND 144-SCM1293A-04SO 893852-SCM1293A-04SO SCM1293A-04SO
Product Name TVS Diodes TVS Protection Diode TVS - TVS - Diodes - SCM1293A-04SO Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package SC-74; SOT457; SC-74, SOT-457 Cut Tape SC-74; SC-74 SC-74
VC 9.9 volts 9.9 volts
Unlock Full Specs
to access all available technical data