Manufacturer: SANYO Semiconductor (U.S.A) Corporation
Win Source Part Number: 112388-SCH2830-TL-E
Category: Discrete Semiconductor Products
Family: Transistors - FETs, MOSFETs - Single
Packaging: Reel(TR)
Mounting Style: SMD/SMT
Operating Temperature Range: 150°C (TJ)
Package: 6-SMD, Flat Leads
Manufacturer Device Package: 6-SCH
FET Type: MOSFET P-Channel, Metal Oxide
FET Feature: Diode (Isolated), Logic Level Gate
Drain to Source Voltage (Vdss): 20V
Current - Continuous Drain (Id) @ 25°C: 1A (Ta)
Rds On (Max) @ Id, Vgs: 500 mOhm @ 500mA, 4V
Gate Charge (Qg) @ Vgs: 1.5nC @ 4V
Input Capacitance (Ciss) @ Vds: 115pF @ 10V
Power - Max: 600mW
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
PCH+SBD 1.8V DRIVE SERIES
| Win Source Electronics | Rochester Electronics | |
|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products |
| Product Number | 112388-SCH2830-TL-E | SCH2830-TL-E |
| Product Name | Discrete Semiconductor Products |