onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - SCH2819-TL-H SCH2819-TL-H

Description
Manufacturer: ON Semiconductor Win Source Part Number: 741632-SCH2819-TL-H Manufacturer Homepage: www.onsemi.com Reference case: SCH6 Reference Date Code: 09+ Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 741632-SCH2819-TL-H Manufacturer Homepage: www.onsemi.com Reference case: SCH6 Reference Date Code: 09+ Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SCH2819-TL-H - 741632-SCH2819-TL-H - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SCH2819-TL-H
741632-SCH2819-TL-H
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SCH2819-TL-H 741632-SCH2819-TL-H
Manufacturer: ON Semiconductor Win Source Part Number: 741632-SCH2819-TL-H Manufacturer Homepage: www.onsemi.com Reference case: SCH6 Reference Date Code: 09+ Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 741632-SCH2819-TL-H
Manufacturer Homepage: www.onsemi.com
Reference case: SCH6
Reference Date Code: 09+
Popularity: Low
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Sufficient

Buy Now
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SCH2819-TL-H
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SCH2819-TL-H
NCH+SBD 2.5V DRIVE SERIES

NCH+SBD 2.5V DRIVE SERIES

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors RF Transistors
Product Number 741632-SCH2819-TL-H SCH2819-TL-H
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SCH2819-TL-H Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Packing Method Bulk; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

FET, MOSFET Arrays - 448-AUIRFN8459TRDKR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type 8-PowerTDFN
View Details
7 suppliers
DC-6 GHz, 40 Watt, 50 Volt GaN RF Power Transistor - QPD1035L - Qorvo
Specs
Transistor Technology / Material DC-6 GHz, 40 Watt, 50 Volt GaN RF Power Transistor
Transistor Grade / Operating Range Military
Package Type Flanged
View Details
2 suppliers
GaAs Fet Switches - KS200 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details