Manufacturer: SANYO Semiconductor (U.S.A) Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1091848-SCH2815-TL-E
Drain to Source Voltage (Vdss): 30 V
Power Dissipation: 600 mW
Number of Pins: 6
Categories: Transistors - FETs, MOSFETs - RF
Alternative Parts (Cross-Reference): NDS352AP; DMN3730UFB4-7; DMN3730UFB-7; IRLML5103TRPBF; DMP31D0UFB4-7B; FDG8850NZ;
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Shortage
Lead Free: Yes
RoHS: Compliant
Continuous Drain Current (ID): 700 mA
| Win Source Electronics | |
|---|---|
| Product Category | RF Transistors |
| Product Number | 1091848-SCH2815-TL-E |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - SCH2815-TL-E |
| Package Type | SOT3 |