onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - SCH2809-TL-E SCH2809-TL-E

Description
Manufacturer: SANYO Semiconductor (U.S.A) Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1120919-SCH2809-TL-E Drain to Source Voltage (Vdss): 20 V Power Dissipation: 600 mW Number of Pins: 6 Categories: Transistors - FETs, MOSFETs - RF Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Lead Free: Lead Free RoHS: Compliant Continuous Drain Current (ID): 10 A
Request a Quote
Description
Manufacturer: SANYO Semiconductor (U.S.A) Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1120919-SCH2809-TL-E Drain to Source Voltage (Vdss): 20 V Power Dissipation: 600 mW Number of Pins: 6 Categories: Transistors - FETs, MOSFETs - RF Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Lead Free: Lead Free RoHS: Compliant Continuous Drain Current (ID): 10 A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SCH2809-TL-E - 1120919-SCH2809-TL-E - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SCH2809-TL-E
1120919-SCH2809-TL-E
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SCH2809-TL-E 1120919-SCH2809-TL-E
Manufacturer: SANYO Semiconductor (U.S.A) Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1120919-SCH2809-TL-E Drain to Source Voltage (Vdss): 20 V Power Dissipation: 600 mW Number of Pins: 6 Categories: Transistors - FETs, MOSFETs - RF Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Lead Free: Lead Free RoHS: Compliant Continuous Drain Current (ID): 10 A

Manufacturer: SANYO Semiconductor (U.S.A) Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1120919-SCH2809-TL-E
Drain to Source Voltage (Vdss): 20 V
Power Dissipation: 600 mW
Number of Pins: 6
Categories: Transistors - FETs, MOSFETs - RF
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
RoHS: Compliant
Continuous Drain Current (ID): 10 A

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 1120919-SCH2809-TL-E
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SCH2809-TL-E
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products