onsemi 1.8V MOSFET Transistor SCH2806-TL-E

Description
NCH+SBD 1.8V DRIVE SERIES Product overview: SCH2806-TL-E from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1.8V, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SCH2806-TL-E can be used for catalog matching and distributor lookup.
Request a Quote
Description
NCH+SBD 1.8V DRIVE SERIES Product overview: SCH2806-TL-E from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1.8V, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SCH2806-TL-E can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1.8V MOSFET Transistor
289-SCH2806-TL-E
1.8V MOSFET Transistor 289-SCH2806-TL-E
NCH+SBD 1.8V DRIVE SERIES Product overview: SCH2806-TL-E from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1.8V, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SCH2806-TL-E can be used for catalog matching and distributor lookup.

NCH+SBD 1.8V DRIVE SERIES Product overview: SCH2806-TL-E from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1.8V, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SCH2806-TL-E can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SCH2806-TL-E - 316638-SCH2806-TL-E - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SCH2806-TL-E
316638-SCH2806-TL-E
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SCH2806-TL-E 316638-SCH2806-TL-E
Manufacturer: ON Semiconductor Win Source Part Number: 316638-SCH2806-TL-E Popularity: Low Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 316638-SCH2806-TL-E
Popularity: Low
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Sufficient

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SCH2806-TL-E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SCH2806-TL-E
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SCH2806-TL-E
NCH+SBD 1.8V DRIVE SERIES

NCH+SBD 1.8V DRIVE SERIES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 289-SCH2806-TL-E 316638-SCH2806-TL-E SCH2806-TL-E
Product Name 1.8V MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SCH2806-TL-E Discrete Semiconductor Products - Transistors - FETs, MOSFETs
MOSFET Operating Mode Enhancement
V(BR)DSS 20 volts
PD 600 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

DC - 20 GHz, 600 um Discrete GaAs pHEMT Die - QPD2060D - Qorvo
Specs
Transistor Type PHEMT
Transistor Technology / Material DC - 20 GHz, 600 um Discrete GaAs pHEMT Die
Package Type Die
View Details
2 suppliers
Single FETs, MOSFETs - AUIRFR2407-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63
Transistor Grade / Operating Range Automotive
View Details
4 suppliers