Win Source Part Number: 1278230-SCH1439-TL-W
Category: Discrete Semiconductor Products>Transistors
Package: Tape & Reel
Standard Package: 5,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 30 V
Current - Continuous Drain (Id) @ 25°C: 3.5A (Ta)
Rds On (Max) @ Id, Vgs: 72mOhm @ 1.5A, 10V
Vgs(th) (Max) @ Id: 2.6V @ 1mA
Power Dissipation (Max): 1W (Ta)
Package / Case: SOT-563, SOT-666
Supplier Device Package: SOT-563/SCH6
Gate Charge (Qg) (Max) @ Vgs: 5.6 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 280 pF @ 10 V
Vgs (Max): ±20V
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: onsemi
Other Names: 2156-SCH1439-TL-W,SC
Base Product Number: SCH143
Product Status: Obsolete
Drive Voltage (Max Rds On, Min Rds On): 4V, 10V
Small Signal Field-Effect Transistor
N-Channel 30V 3.5A (Ta) 1W (Ta) Surface Mount SOT-563/SCH6
Power MOSFET, 30V, 72mΩ, 3.5A, Single N-Channel, 5000-REEL Product overview: SCH1439-TL-W from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 3.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 3.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SCH1439-TL-W can be used for catalog matching and distributor lookup.
MOSFET N-CH 30V 3.5A SOT563/SCH6
| Win Source Electronics | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | RF MOSFET Transistors | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 1278230-SCH1439-TL-W | SCH1439-TL-W | SCH1439-TL-WOSTR-ND | 278-SCH1439-TL-W | SCH1439-TL-W |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | Single FETs, MOSFETs | N-Channel 30V 3.5A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | |
| Polarity | N-Channel | N-Channel |