onsemi Single FETs, MOSFETs SCH1436-TL-W

Description
N-Channel 30V 1.8A (Ta) 800mW (Ta) Surface Mount SOT-563/SCH6
Request a Quote Datasheet
Description
N-Channel 30V 1.8A (Ta) 800mW (Ta) Surface Mount SOT-563/SCH6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SCH1436-TL-WOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SCH1436-TL-WOSTR-ND
Single FETs, MOSFETs SCH1436-TL-WOSTR-ND
N-Channel 30V 1.8A (Ta) 800mW (Ta) Surface Mount SOT-563/SCH6

N-Channel 30V 1.8A (Ta) 800mW (Ta) Surface Mount SOT-563/SCH6

Buy Now Datasheet
 - SCH1436-TL-W - Rochester Electronics
Newburyport, MA, United States
Small Signal Field-Effect Transistor

Small Signal Field-Effect Transistor

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1008873-SCH1436-TL-W - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1008873-SCH1436-TL-W
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1008873-SCH1436-TL-W
Win Source Part Number: 1008873-SCH1436-TL-W Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tape & Reel Standard Package: 5,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 30 V Current - Continuous Drain (Id) @ 25°C: 1.8A (Ta) Rds On (Max) @ Id, Vgs: 180mOhm @ 900mA, 10V Vgs(th) (Max) @ Id: 2.6V @ 1mA Power Dissipation (Max): 800mW (Ta) Package / Case: SOT-563, SOT-666 Supplier Device Package: SOT-563/SCH6 Gate Charge (Qg) (Max) @ Vgs: 2 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 88 pF @ 10 V Vgs (Max): ±20V Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Mfr: onsemi Other Names: 2156-SCH1436-TL-W-ON TR-ND,SCH1436-TL-W-N D,2156-SCH1436-TL-W, SCH1436-TL-WOSCT,SCH 1436-TL-WOSDKR,ONSON SSCH1436-TL-W,SCH143 6-TL-WOSTR Base Product Number: SCH143 Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 4V, 10V

Win Source Part Number: 1008873-SCH1436-TL-W
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Package: Tape & Reel
Standard Package: 5,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 30 V
Current - Continuous Drain (Id) @ 25°C: 1.8A (Ta)
Rds On (Max) @ Id, Vgs: 180mOhm @ 900mA, 10V
Vgs(th) (Max) @ Id: 2.6V @ 1mA
Power Dissipation (Max): 800mW (Ta)
Package / Case: SOT-563, SOT-666
Supplier Device Package: SOT-563/SCH6
Gate Charge (Qg) (Max) @ Vgs: 2 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 88 pF @ 10 V
Vgs (Max): ±20V
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Mfr: onsemi
Other Names: 2156-SCH1436-TL-W-ONTR-ND,SCH1436-TL-W-ND,2156-SCH1436-TL-W,SCH1436-TL-WOSCT,SCH1436-TL-WOSDKR,ONSONSSCH1436-TL-W,SCH1436-TL-WOSTR
Base Product Number: SCH143
Product Status: Obsolete
Drive Voltage (Max Rds On, Min Rds On): 4V, 10V

Buy Now Datasheet
Singapore, Singapore
N-Channel 30V 1.8A MOSFET Transistor
278-SCH1436-TL-W
N-Channel 30V 1.8A MOSFET Transistor 278-SCH1436-TL-W
Power MOSFET, 30V, 180mΩ, 1.8A, Single N-Channel, 5000-REEL Product overview: SCH1436-TL-W from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 1.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 1.8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SCH1436-TL-W can be used for catalog matching and distributor lookup.

Power MOSFET, 30V, 180mΩ, 1.8A, Single N-Channel, 5000-REEL Product overview: SCH1436-TL-W from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 1.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 1.8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SCH1436-TL-W can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SCH1436-TL-W - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SCH1436-TL-W
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SCH1436-TL-W
MOSFET N-CH 30V 1.8A SOT563/SCH6

MOSFET N-CH 30V 1.8A SOT563/SCH6

Supplier's Site

Technical Specifications

  DigiKey Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors RF MOSFET Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number SCH1436-TL-WOSTR-ND SCH1436-TL-W 1008873-SCH1436-TL-W 278-SCH1436-TL-W SCH1436-TL-W
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single N-Channel 30V 1.8A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data