Power MOSFET, 30V, 180mΩ, 1.8A, Single N-Channel, SOT-563 / SCH6, 5000-REEL Product overview: SCH1436-TL-H from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 1.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 1.8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SCH1436-TL-H can be used for catalog matching and distributor lookup.
N-Channel 30V 1.8A (Ta) 800mW (Ta) Surface Mount 6-SCH
Manufacturer: ON Semiconductor
Win Source Part Number: 1094916-SCH1436-TL-H
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 800mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4V, 10V
Status: Not For New Designs
Temperature Range - Operating: 150°C (TJ)
Case / Package: 6-SCH
Dimension: SOT-563, SOT-666
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 1.8A (Ta)
Max Gate Charge: 2nC @ 10V
Max Input Capacitance: 88pF @ 10V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 180 mOhm @ 900mA, 10V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
MOSFET N-CH 30V 1.8A 6SCH
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 278-SCH1436-TL-H | SCH1436-TL-H-ND | 1094916-SCH1436-TL-H | SCH1436-TL-H |
| Product Name | N-Channel 30V 1.8A MOSFET Transistor | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - SCH1436-TL-H | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| PD | 800 milliwatts | 800 milliwatts | ||
| TJ | -55 C (-67 F) | 150 C (302 F) | ||
| Polarity | N-Channel | N-Channel; N-Channel |