onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single SCH1433-TL-W

Description
Win Source Part Number: 1278231-SCH1433-TL-W Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tape & Reel Standard Package: 5,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 20 V Current - Continuous Drain (Id) @ 25°C: 3.5A (Ta) Rds On (Max) @ Id, Vgs: 64mOhm @ 1.5A, 4.5V Vgs(th) (Max) @ Id: 1.3V @ 1mA Power Dissipation (Max): 800mW (Ta) Package / Case: SOT-563, SOT-666 Supplier Device Package: SOT-563/SCH6 Gate Charge (Qg) (Max) @ Vgs: 2.8 nC @ 4.5 V Input Capacitance (Ciss) (Max) @ Vds: 260 pF @ 10 V Vgs (Max): ±10V Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Mfr: onsemi Other Names: 2156-SCH1433-TL-W-ON TR,SCH1433-TL-WOSTR, SCH1433-TL-WOSCT,ONS ONSSCH1433-TL-W,SCH1 433-TL-W,SCH1433-TL- WOSDKR Base Product Number: SCH143 Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
Request a Quote Datasheet
Description
Win Source Part Number: 1278231-SCH1433-TL-W Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tape & Reel Standard Package: 5,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 20 V Current - Continuous Drain (Id) @ 25°C: 3.5A (Ta) Rds On (Max) @ Id, Vgs: 64mOhm @ 1.5A, 4.5V Vgs(th) (Max) @ Id: 1.3V @ 1mA Power Dissipation (Max): 800mW (Ta) Package / Case: SOT-563, SOT-666 Supplier Device Package: SOT-563/SCH6 Gate Charge (Qg) (Max) @ Vgs: 2.8 nC @ 4.5 V Input Capacitance (Ciss) (Max) @ Vds: 260 pF @ 10 V Vgs (Max): ±10V Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Mfr: onsemi Other Names: 2156-SCH1433-TL-W-ON TR,SCH1433-TL-WOSTR, SCH1433-TL-WOSCT,ONS ONSSCH1433-TL-W,SCH1 433-TL-W,SCH1433-TL- WOSDKR Base Product Number: SCH143 Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1278231-SCH1433-TL-W - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1278231-SCH1433-TL-W
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1278231-SCH1433-TL-W
Win Source Part Number: 1278231-SCH1433-TL-W Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tape & Reel Standard Package: 5,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 20 V Current - Continuous Drain (Id) @ 25°C: 3.5A (Ta) Rds On (Max) @ Id, Vgs: 64mOhm @ 1.5A, 4.5V Vgs(th) (Max) @ Id: 1.3V @ 1mA Power Dissipation (Max): 800mW (Ta) Package / Case: SOT-563, SOT-666 Supplier Device Package: SOT-563/SCH6 Gate Charge (Qg) (Max) @ Vgs: 2.8 nC @ 4.5 V Input Capacitance (Ciss) (Max) @ Vds: 260 pF @ 10 V Vgs (Max): ±10V Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Mfr: onsemi Other Names: 2156-SCH1433-TL-W-ON TR,SCH1433-TL-WOSTR, SCH1433-TL-WOSCT,ONS ONSSCH1433-TL-W,SCH1 433-TL-W,SCH1433-TL- WOSDKR Base Product Number: SCH143 Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V

Win Source Part Number: 1278231-SCH1433-TL-W
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Package: Tape & Reel
Standard Package: 5,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 20 V
Current - Continuous Drain (Id) @ 25°C: 3.5A (Ta)
Rds On (Max) @ Id, Vgs: 64mOhm @ 1.5A, 4.5V
Vgs(th) (Max) @ Id: 1.3V @ 1mA
Power Dissipation (Max): 800mW (Ta)
Package / Case: SOT-563, SOT-666
Supplier Device Package: SOT-563/SCH6
Gate Charge (Qg) (Max) @ Vgs: 2.8 nC @ 4.5 V
Input Capacitance (Ciss) (Max) @ Vds: 260 pF @ 10 V
Vgs (Max): ±10V
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Mfr: onsemi
Other Names: 2156-SCH1433-TL-W-ONTR,SCH1433-TL-WOSTR,SCH1433-TL-WOSCT,ONSONSSCH1433-TL-W,SCH1433-TL-W,SCH1433-TL-WOSDKR
Base Product Number: SCH143
Product Status: Obsolete
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V

Buy Now Datasheet
Single FETs, MOSFETs - SCH1433-TL-WOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SCH1433-TL-WOSTR-ND
Single FETs, MOSFETs SCH1433-TL-WOSTR-ND
N-Channel 20V 3.5A (Ta) 800mW (Ta) Surface Mount SOT-563/SCH6

N-Channel 20V 3.5A (Ta) 800mW (Ta) Surface Mount SOT-563/SCH6

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SCH1433-TL-W - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SCH1433-TL-W
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SCH1433-TL-W
MOSFET N-CH 20V 3.5A SOT563/SCH6

MOSFET N-CH 20V 3.5A SOT563/SCH6

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors RF Transistors
Product Number 1278231-SCH1433-TL-W SCH1433-TL-WOSTR-ND SCH1433-TL-W
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB825 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
Single FETs, MOSFETs - 64-2096PBFTR-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-263; TO-263-7, D2PAK (6 Leads + Tab), TO-263CB
View Details
3 suppliers