Manufacturer: ON Semiconductor
Win Source Part Number: 1094915-SCH1433-TL-H
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 800mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
Status: Not For New Designs
Temperature Range - Operating: 150°C (TJ)
Case / Package: 6-SCH
Dimension: SOT-563, SOT-666
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 3.5A (Ta)
Max Gate Charge: 2.8nC @ 4.5V
Max Input Capacitance: 260pF @ 10V
Maximum Gate-Source Voltage: ±10V
Maximum Rds On at Id,Vgs: 64 mOhm @ 1.5A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
N-Channel JFET, 20V, 64mΩ, 3.5A, SOT-563 Product overview: SCH1433-TL-H from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 20V, 3.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 3.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SCH1433-TL-H can be used for catalog matching and distributor lookup.
Small Signal Field-Effect Transistor, N-Channel, MOSFET
N-Channel 20V 3.5A (Ta) 800mW (Ta) Surface Mount 6-SCH
MOSFET N-CH 20V 3.5A 6SCH
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF MOSFET Transistors | Transistors | RF Transistors |
| Product Number | 1094915-SCH1433-TL-H | 278-SCH1433-TL-H | SCH1433-TL-H | SCH1433-TL-H-ND | SCH1433-TL-H |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - SCH1433-TL-H | N-Channel 20V 3.5A MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel | N-Channel | |
| V(BR)DSS | 20 volts | ||||
| PD | 800 milliwatts | 800 milliwatts |