onsemi Single FETs, MOSFETs SCH1430-TL-H

Description
N-Channel 20V 2A (Ta) 800mW (Ta) Surface Mount 6-SCH
Request a Quote Datasheet
Description
N-Channel 20V 2A (Ta) 800mW (Ta) Surface Mount 6-SCH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SCH1430-TL-H-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SCH1430-TL-H-ND
Single FETs, MOSFETs SCH1430-TL-H-ND
N-Channel 20V 2A (Ta) 800mW (Ta) Surface Mount 6-SCH

N-Channel 20V 2A (Ta) 800mW (Ta) Surface Mount 6-SCH

Buy Now Datasheet
Singapore, Singapore
N-Channel 20V 2A MOSFET Transistor
278-SCH1430-TL-H
N-Channel 20V 2A MOSFET Transistor 278-SCH1430-TL-H
Power MOSFET, 20V, 125mΩ, 2A, Single N-Channel, SOT-563 / SCH6, 5000-REEL Product overview: SCH1430-TL-H from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 20V, 2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SCH1430-TL-H can be used for catalog matching and distributor lookup.

Power MOSFET, 20V, 125mΩ, 2A, Single N-Channel, SOT-563 / SCH6, 5000-REEL Product overview: SCH1430-TL-H from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 20V, 2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SCH1430-TL-H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - SCH1430-TL-H - Rochester Electronics
Newburyport, MA, United States
Small Signal Field-Effect Transistor, N-Channel, MOSFET

Small Signal Field-Effect Transistor, N-Channel, MOSFET

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SCH1430-TL-H - 1094914-SCH1430-TL-H - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SCH1430-TL-H
1094914-SCH1430-TL-H
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SCH1430-TL-H 1094914-SCH1430-TL-H
Manufacturer: ON Semiconductor Win Source Part Number: 1094914-SCH1430-TL-H Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 800mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Status: Not For New Designs Temperature Range - Operating: 150°C (TJ) Case / Package: 6-SCH Dimension: SOT-563, SOT-666 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 2A (Ta) Max Gate Charge: 1.8nC @ 4.5V Max Input Capacitance: 128pF @ 10V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 125 mOhm @ 1A, 4.5V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1094914-SCH1430-TL-H
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 800mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
Status: Not For New Designs
Temperature Range - Operating: 150°C (TJ)
Case / Package: 6-SCH
Dimension: SOT-563, SOT-666
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 2A (Ta)
Max Gate Charge: 1.8nC @ 4.5V
Max Input Capacitance: 128pF @ 10V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 125 mOhm @ 1A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SCH1430-TL-H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SCH1430-TL-H
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SCH1430-TL-H
MOSFET N-CH 20V 2A 6SCH

MOSFET N-CH 20V 2A 6SCH

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF MOSFET Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number SCH1430-TL-H-ND 278-SCH1430-TL-H SCH1430-TL-H 1094914-SCH1430-TL-H SCH1430-TL-H
Product Name Single FETs, MOSFETs N-Channel 20V 2A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SCH1430-TL-H Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type SOT-563, SOT-666 SOT-563-6 SOT3; 6-SCH SOT-563, SOT-666
PD 800 milliwatts 800 milliwatts
Unlock Full Specs
to access all available technical data