Manufacturer: ON Semiconductor
Win Source Part Number: 046779-SCH1406-TL-E
Popularity: Low
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Trans MOSFET N-CH Si 20V 1.7A 6-Pin SCH Product overview: SCH1406-TL-E from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 1.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 1.7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SCH1406-TL-E can be used for catalog matching and distributor lookup.
N-Channel Silicon MOSFET For General-Purpose Switching Device Application
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | |
|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 046779-SCH1406-TL-E | 278-SCH1406-TL-E | SCH1406-TL-E |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - SCH1406-TL-E | 20V 1.7A MOSFET Transistor | |
| MOSFET Operating Mode | Enhancement | ||
| V(BR)DSS | 20 volts | ||
| PD | 800 milliwatts |