Manufacturer: ON Semiconductor
Win Source Part Number: 1094913-SCH1334-TL-H
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 800mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: 6-SCH
Dimension: SOT-563, SOT-666
Drain-Source Breakdown Voltage: 12V
Continuous Drain Current at 25°C: 1.6A (Ta)
Gate-Source Threshold Voltage: 1.3V @ 1mA
Max Gate Charge: 1.6nC @ 4.5V
Max Input Capacitance: 120pF @ 6V
Maximum Gate-Source Voltage: ±10V
Maximum Rds On at Id,Vgs: 215 mOhm @ 800mA, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Small Signal Field-Effect Transistor, P-Channel, MOSFET
P-Channel Power MOSFET, -12V, -1.6A, 215mΩ, Single SCH6, SOT-563 / SCH6, 5000-REEL Product overview: SCH1334-TL-H from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -12V, -1.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -12V, -1.6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SCH1334-TL-H can be used for catalog matching and distributor lookup.
MOSFET P-CH 12V 1.6A 6SCH
| Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | RF MOSFET Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 1094913-SCH1334-TL-H | SCH1334-TL-H | 278-SCH1334-TL-H | SCH1334-TL-H |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - SCH1334-TL-H | P-Channel -12V -1.6A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | |
| Polarity | P-Channel; P-Channel | P-Channel | ||
| V(BR)DSS | 12 volts | |||
| PD | 800 milliwatts | 800 milliwatts |