onsemi 20V 2A MOSFET Transistor SCH1333-TL-H

Description
Small Signal Field-Effect Transistor
Request a Quote Datasheet
Description
Small Signal Field-Effect Transistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SCH1333-TL-H - Rochester Electronics
Newburyport, MA, United States
Small Signal Field-Effect Transistor

Small Signal Field-Effect Transistor

Supplier's Site Datasheet
Singapore, Singapore
20V 2A MOSFET Transistor
278-SCH1333-TL-H
20V 2A MOSFET Transistor 278-SCH1333-TL-H
P-CH MOSFET 20V 2A Si SMT 6-Pin SCH Product overview: SCH1333-TL-H from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SCH1333-TL-H can be used for catalog matching and distributor lookup.

P-CH MOSFET 20V 2A Si SMT 6-Pin SCH Product overview: SCH1333-TL-H from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SCH1333-TL-H can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SCH1333-TL-H - 1094912-SCH1333-TL-H - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SCH1333-TL-H
1094912-SCH1333-TL-H
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SCH1333-TL-H 1094912-SCH1333-TL-H
Manufacturer: ON Semiconductor Win Source Part Number: 1094912-SCH1333-TL-H Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 800mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: 6-SCH Dimension: SOT-563, SOT-666 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 2A (Ta) Max Gate Charge: 3.3nC @ 4.5V Max Input Capacitance: 250pF @ 10V Maximum Gate-Source Voltage: ±10V Maximum Rds On at Id,Vgs: 130 mOhm @ 1A, 4.5V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 1094912-SCH1333-TL-H
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 800mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: 6-SCH
Dimension: SOT-563, SOT-666
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 2A (Ta)
Max Gate Charge: 3.3nC @ 4.5V
Max Input Capacitance: 250pF @ 10V
Maximum Gate-Source Voltage: ±10V
Maximum Rds On at Id,Vgs: 130 mOhm @ 1A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SCH1333-TL-H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SCH1333-TL-H
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SCH1333-TL-H
MOSFET P-CH 20V 2A 6SCH

MOSFET P-CH 20V 2A 6SCH

Supplier's Site

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF MOSFET Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number SCH1333-TL-H 278-SCH1333-TL-H 1094912-SCH1333-TL-H SCH1333-TL-H
Product Name 20V 2A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SCH1333-TL-H Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type FL6 SOT3; 6-SCH SOT-563, SOT-666
MOSFET Operating Mode Enhancement
V(BR)DSS 20 volts 20 volts
PD 800 milliwatts 800 milliwatts
Unlock Full Specs
to access all available technical data