Win Source Part Number: 1278229-SCH1332-TL-W
Category: Discrete Semiconductor Products>Transistors
Package: Tape & Reel
Standard Package: 5,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: P-Channel
Drain to Source Voltage (Vdss): 20 V
Current - Continuous Drain (Id) @ 25°C: 2.5A (Ta)
Rds On (Max) @ Id, Vgs: 95mOhm @ 1.5A, 4.5V
Vgs(th) (Max) @ Id: 1.3V @ 1mA
Power Dissipation (Max): 1W (Ta)
Package / Case: SOT-563, SOT-666
Supplier Device Package: SOT-563/SCH6
Gate Charge (Qg) (Max) @ Vgs: 4.6 nC @ 4.5 V
Input Capacitance (Ciss) (Max) @ Vds: 375 pF @ 10 V
Vgs (Max): ±10V
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: onsemi
Other Names: 2156-SCH1332-TL-W-ON
Base Product Number: SCH133
Product Status: Obsolete
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
Small Signal Field-Effect Transistor
P-Channel 20V 2.5A (Ta) 1W (Ta) Surface Mount SOT-563/SCH6
MOSFET P-CH 20V 2.5A SOT563/SCH6
| Win Source Electronics | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | RF MOSFET Transistors | Transistors | RF Transistors |
| Product Number | 1278229-SCH1332-TL-W | SCH1332-TL-W | SCH1332-TL-WOSTR-ND | SCH1332-TL-W |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | |
| Polarity | P-Channel | P-Channel |