onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - SCH1331-P-TL-H SCH1331-P-TL-H

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1094910-SCH1331-P-TL -H Packaging: Reel - TR Mounting: SMD (SMT) Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: 6-SCH Dimension: SOT-563, SOT-666 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1094910-SCH1331-P-TL -H Packaging: Reel - TR Mounting: SMD (SMT) Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: 6-SCH Dimension: SOT-563, SOT-666 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SCH1331-P-TL-H - 1094910-SCH1331-P-TL-H - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SCH1331-P-TL-H
1094910-SCH1331-P-TL-H
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SCH1331-P-TL-H 1094910-SCH1331-P-TL-H
Manufacturer: ON Semiconductor Win Source Part Number: 1094910-SCH1331-P-TL -H Packaging: Reel - TR Mounting: SMD (SMT) Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: 6-SCH Dimension: SOT-563, SOT-666 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1094910-SCH1331-P-TL-H
Packaging: Reel - TR
Mounting: SMD (SMT)
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: 6-SCH
Dimension: SOT-563, SOT-666
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
12V 3A MOSFET Transistor
285-SCH1331-P-TL-H
12V 3A MOSFET Transistor 285-SCH1331-P-TL-H
MOSFET P-CH 12V 3A SCH6 Product overview: SCH1331-P-TL-H from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 3A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-SCH1331-P-TL-H can be used for catalog matching and distributor lookup.

MOSFET P-CH 12V 3A SCH6 Product overview: SCH1331-P-TL-H from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 3A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-SCH1331-P-TL-H can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1094910-SCH1331-P-TL-H 285-SCH1331-P-TL-H
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SCH1331-P-TL-H 12V 3A MOSFET Transistor
Package Type SOT3; 6-SCH Reel - TR
Unlock Full Specs
to access all available technical data

Similar Products

CSD18531Q5A 60V N-Channel NexFET Power MOSFETs, CSD18531Q5A - CSD18531Q5A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 60 volts
rDS(on) 0.0058 ohms
View Details
8 suppliers
PRECISION N-CHANNEL EPAD® MOSFET ARRAY DUAL HIGH DRIVE NANOPOWER™ MATCHED PAIR - ALD212902SAL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10 volts
View Details
4 suppliers
MOSFETs - 1826896 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type Tssop
View Details