P-Channel 20V 1.5A (Ta) 1W (Ta) Surface Mount SOT-563/SCH6
Small Signal Field-Effect Transistor
MOSFET P-CH 20V 1.5A SOT563/SCH6
| DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | RF MOSFET Transistors | RF Transistors |
| Product Number | SCH1330-TL-WOSTR-ND | SCH1330-TL-W | SCH1330-TL-W |
| Product Name | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | |
| Polarity | P-Channel |