Power MOSFET, -20V, 241mΩ, -1.5A, Single P-Channel, SOT-563 / SCH6, 5000-REEL Product overview: SCH1330-TL-H from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -20V, -1.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -20V, -1.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SCH1330-TL-H can be used for catalog matching and distributor lookup.
Small Signal Field-Effect Transistor, P-Channel, MOSFET
P-Channel 20V 1.5A (Ta) 1W (Ta) Surface Mount 6-SCH
Manufacturer: ON Semiconductor
Win Source Part Number: 064286-SCH1330-TL-H
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 1W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
Temperature Range - Operating: 150°C (TJ)
Case / Package: 6-SCH
Dimension: SOT-563, SOT-666
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 1.5A (Ta)
Gate-Source Threshold Voltage: 1.4V @ 1mA
Max Gate Charge: 1.7nC @ 4.5V
Max Input Capacitance: 120pF @ 10V
Maximum Gate-Source Voltage: ±10V
Maximum Rds On at Id,Vgs: 241 mOhm @ 750mA, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
MOSFET P-CH 20V 1.5A 6SCH
MOSFET P-CH 20V 1.5A SCH6
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | RF MOSFET Transistors | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-SCH1330-TL-H | SCH1330-TL-H | SCH1330-TL-H-ND | 064286-SCH1330-TL-H | SCH1330-TL-H | 598-SCH1330-TL-H |
| Product Name | P-Channel -20V -1.5A MOSFET Transistor | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - SCH1330-TL-H | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET P-CH 20V 1.5A SCH6 | |
| Polarity | P-Channel | P-Channel | P-Channel | P-Channel; P-Channel | ||
| PD | 1000 milliwatts | 1000 milliwatts | 1000 milliwatts | |||
| TJ | -55 C (-67 F) | 150 C (302 F) | 150 C (302 F) | |||
| Package Type | FL6 | SOT-563, SOT-666 | SOT3; 6-SCH | 1.7 nC @ 4.5 V |