onsemi 20V 2A MOSFET Transistor SCH1302-TL-E

Description
MOSFET P-CH 20V 2A SCH6 Product overview: SCH1302-TL-E from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SCH1302-TL-E can be used for catalog matching and distributor lookup.
Request a Quote
Description
MOSFET P-CH 20V 2A SCH6 Product overview: SCH1302-TL-E from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SCH1302-TL-E can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20V 2A MOSFET Transistor
278-SCH1302-TL-E
20V 2A MOSFET Transistor 278-SCH1302-TL-E
MOSFET P-CH 20V 2A SCH6 Product overview: SCH1302-TL-E from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SCH1302-TL-E can be used for catalog matching and distributor lookup.

MOSFET P-CH 20V 2A SCH6 Product overview: SCH1302-TL-E from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SCH1302-TL-E can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SCH1302-TL-E - 1247186-SCH1302-TL-E - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SCH1302-TL-E
1247186-SCH1302-TL-E
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SCH1302-TL-E 1247186-SCH1302-TL-E
Manufacturer: SANYO Semiconductor (U.S.A) Corporation Win Source Part Number: 1247186-SCH1302-TL-E Manufacturer Homepage: www.ssdc-jp.com/eng/ RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: SANYO Semiconductor (U.S.A) Corporation
Win Source Part Number: 1247186-SCH1302-TL-E
Manufacturer Homepage: www.ssdc-jp.com/eng/
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SCH1302-TL-E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SCH1302-TL-E
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SCH1302-TL-E
MOSFET P-CH 20V 2A 6SCH

MOSFET P-CH 20V 2A 6SCH

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 278-SCH1302-TL-E 1247186-SCH1302-TL-E SCH1302-TL-E
Product Name 20V 2A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SCH1302-TL-E Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 800 milliwatts
Unlock Full Specs
to access all available technical data