Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-220
IC REG LINEAR 12V 1A TO220-3
Linear Voltage Regulators ANA 1A 12V VREG
IC REG LINEAR 12V 1A TO220-3
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | SCD7812BTGOS-ND | SCD7812BTG | SCD7812BTG | SCD7812BTG |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Linear Voltage Regulators | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed | |||
| Package Type | TO-220; Other; TO-220-3 | TO-220 | ||
| Special Features | Input Overcurrent Protection |