IC REG LINEAR 5V 1A TO220-3 Product overview: SCD7805ACTG from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 1A, TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 1A, TO220, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SCD7805ACTG can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-220
Win Source Part Number: 1244858-SCD7805ACTG
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Package: Tube
Standard Package: 50
Current - Output: 1A
Number of Regulators: 1
Output Type: Fixed
Output Configuration: Positive
Voltage - Input (Max): 35V
Voltage - Output (Min/Fixed): 5V
Mounting Type: Through Hole
Package / Case: TO-220-3
Supplier Device Package: TO-220
Temperature Range - Operating: 0°C ~ 125°C
PSRR: 83dB (120Hz)
Protection Features: Over Current, Over Temperature
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: SCD7805ACTG,SCD7805A
Base Product Number: SCD7805
Product Status: Obsolete
Voltage Dropout (Max): 2V @ 1A (Typ)
Linear Voltage Regulators ANA 1A 5V VREG
IC REG LINEAR 5V 1A TO220-3
IC REG LINEAR 5V 1A TO220-3
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 776-SCD7805ACTG | SCD7805ACTGOS-ND | 1244858-SCD7805ACTG | SCD7805ACTG | SCD7805ACTG | SCD7805ACTG |
| Product Name | 5V 1A TO220 Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear | Linear Voltage Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | |||
| Package Type | Other; Tube | TO-220; Other; TO-220-3 | TO-220; Other; Tube | |||
| Output Voltage | 5 volts | 5 volts | 5 volts | |||
| IOUT | 1 amps | 1 amps | 1 amps | 1 amps | ||
| VIN | 35 volts | 35 volts |