D-Type Transparent Latch 2 Channel 9:9 IC Tri-State 56-SSOP
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 793983-SCAN18373TSSC
Series: SCAN
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 56-BSSOP (0.295", 7.50mm Width)
Mounting: SMD
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 24mA, 48mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Independent Circuits: 2
Delay Time - Propagation: 2.5ns
Part Status: Obsolete(EOL)
Family Name: SCAN18373
Categories: Integrated Circuits (ICs)
Manufacturer Package: 56-SSOP
Alternative Parts (Cross-Reference): SCAN18373CSSCX; SCAN18373FSSCX; SCAN18373TSSCX; SCAN18373BSSCX;
Introduction Date: May 18, 2000
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
TRANSPARENT LATCH 9-BIT 56-SSOP
TRANSPARENT LATCH 9-BIT 56-SSOP
D-Type Transparent Latch 2 Channel 9:9 IC Tri-State 56-SSOP
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | SCAN18373TSSC-ND | 793983-SCAN18373TSSC | SCAN18373TSSC | SCAN18373TSSC | SCAN18373TSSC |
| Product Name | Latches | Logic - Logic - Latches - SCAN18373TSSC | Logic - Latches | Integrated Circuits (ICs) - Logic - Latches | Latches |
| Latch Type | Transparent-D | D; Transparent-D | |||
| Output Characteristics | 3-State | ||||
| Supply Voltage | 4.5V ~ 5.5V | 4.5 V ~ 5.5 V | 4.5V ~ 5.5V | ||
| Low-level Output Current (Sink) | 48 mA | 48 mA | 48 mA |