ONSEMI
SC27975PK374 -- FLIP FLOPS
onsemi
Flip Flops
SC27975PK374
Description
Flip Flop Element Bit
-
Quarktwin Technology Ltd.
Description
Flip Flop Element Bit
Technical Specifications
|
Product Category
|
Flip-Flops |
|
Product Number
|
SC27975PK374 |
|
Product Name
|
Flip Flops |
Unlock Full Specs
to access all available technical data
Similar Products
Triggering
Positive-edge Triggered; Positive Edge
Supply Voltage
1 V ~ 5.5 V
Propagation Delay
16 ns
View Details
5 suppliers
Output Characteristics
3-State
Propagation Delay
13 ns
fMAX
125 MHz
View Details