onsemi Integrated Circuits (ICs) - Logic - Gates and Inverters SC14S69FER

Description
Win Source Part Number: 970215-SC14S69FER Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: * Package: Bulk Standard Package: 3,000 ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001 Mfr: onsemi Other Names: ONSONSSC14S69FER,215 6-SC14S69FER RoHS Status: Not applicable
Request a Quote
Description
Win Source Part Number: 970215-SC14S69FER Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: * Package: Bulk Standard Package: 3,000 ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001 Mfr: onsemi Other Names: ONSONSSC14S69FER,215 6-SC14S69FER RoHS Status: Not applicable
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Gates and Inverters - 970215-SC14S69FER - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
970215-SC14S69FER
Integrated Circuits (ICs) - Logic - Gates and Inverters 970215-SC14S69FER
Win Source Part Number: 970215-SC14S69FER Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: * Package: Bulk Standard Package: 3,000 ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001 Mfr: onsemi Other Names: ONSONSSC14S69FER,215 6-SC14S69FER RoHS Status: Not applicable

Win Source Part Number: 970215-SC14S69FER
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: *
Package: Bulk
Standard Package: 3,000
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: ONSONSSC14S69FER,2156-SC14S69FER
RoHS Status: Not applicable

Buy Now
Logic IC - 705-SC14S69FER - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
IC INVERTER Product overview: SC14S69FER from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SC14S69FER can be used for catalog matching and distributor lookup.

IC INVERTER Product overview: SC14S69FER from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SC14S69FER can be used for catalog matching and distributor lookup.

Supplier's Site
Gates and Inverters - SC14S69FER - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SC14S69FER
Gates and Inverters SC14S69FER
IC Channel

IC Channel

Buy Now
Shenzhen, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SC14S69FER
Integrated Circuits (ICs) - Logic - Gates and Inverters SC14S69FER
IC INVERTER

IC INVERTER

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 970215-SC14S69FER 705-SC14S69FER SC14S69FER SC14S69FER
Product Name Integrated Circuits (ICs) - Logic - Gates and Inverters Logic IC Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type NOT NOT
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 4086BDM - Lingto Electronic Limited
Specs
Gate Type NOT
View Details
Gates and Inverters - 1727-3149-2-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 1
View Details
8 suppliers
Logic IC - 705-5414J - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Logic Family TTL/H/L
Inputs 1
Operating Temperature -55 C (-67 F)
View Details
2 suppliers
Logic Gates - 7512822P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type OR; OR
Logic Family OR
Inputs 2
View Details