onsemi Diode Arrays SBT150-04J

Description
Diode Array 1 Pair Common Cathode Schottky 40V 15A Through Hole TO-220-3 Full Pack
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Schottky 40V 15A Through Hole TO-220-3 Full Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - 869-1031-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
869-1031-ND
Diode Arrays 869-1031-ND
Diode Array 1 Pair Common Cathode Schottky 40V 15A Through Hole TO-220-3 Full Pack

Diode Array 1 Pair Common Cathode Schottky 40V 15A Through Hole TO-220-3 Full Pack

Buy Now Datasheet
Singapore, Singapore
7.5A 40V Diode and Rectifier
286-SBT150-04J
7.5A 40V Diode and Rectifier 286-SBT150-04J
7.5A, 40V, SILICON, RECTIFIER DIODE, TO-220AB, TO-220ML, 3 PIN Product overview: SBT150-04J from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7.5A, 40V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 7.5A, 40V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBT150-04J can be used for catalog matching and distributor lookup.

7.5A, 40V, SILICON, RECTIFIER DIODE, TO-220AB, TO-220ML, 3 PIN Product overview: SBT150-04J from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7.5A, 40V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 7.5A, 40V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBT150-04J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - SBT150-04J - 211506-SBT150-04J - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - SBT150-04J
211506-SBT150-04J
Diodes, Rectifiers - Arrays - SBT150-04J 211506-SBT150-04J
Manufacturer: ON Semiconductor Win Source Part Number: 211506-SBT150-04J Packaging: Bulk Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Voltage - Forward (Vf) (Max) @ If: 550mV @ 6A Current - Reverse Leakage @ Vr: 200μA @ 20V Operating Temperature - Junction: -55°C to 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 15A Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: TO-220ML Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 211506-SBT150-04J
Packaging: Bulk
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Voltage - Forward (Vf) (Max) @ If: 550mV @ 6A
Current - Reverse Leakage @ Vr: 200μA @ 20V
Operating Temperature - Junction: -55°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: TO-220ML
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SBT150-04J - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SBT150-04J
Discrete Semiconductor Products - Diodes - Rectifiers SBT150-04J
DIODE ARR SCHOTT 40V 15A TO220ML

DIODE ARR SCHOTT 40V 15A TO220ML

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Rectifiers Diode Arrays Rectifiers
Product Number 869-1031-ND 286-SBT150-04J 211506-SBT150-04J SBT150-04J
Product Name Diode Arrays 7.5A 40V Diode and Rectifier Diodes, Rectifiers - Arrays - SBT150-04J Discrete Semiconductor Products - Diodes - Rectifiers
Arrangement Common Catode
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package TO-220; TO-220-3 Full Pack Bulk TO-220; TO-220ML TO-220
RoHS Compliant RoHS
IO 15 amps
Unlock Full Specs
to access all available technical data