onsemi Single Bipolar Transistors SBSP52T1G

Description
Bipolar (BJT) Transistor NPN - Darlington 80V 1A 800mW Surface Mount SOT-223 (TO-261)
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN - Darlington 80V 1A 800mW Surface Mount SOT-223 (TO-261)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - SBSP52T1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
SBSP52T1GOSCT-ND
Single Bipolar Transistors SBSP52T1GOSCT-ND
Bipolar (BJT) Transistor NPN - Darlington 80V 1A 800mW Surface Mount SOT-223 (TO-261)

Bipolar (BJT) Transistor NPN - Darlington 80V 1A 800mW Surface Mount SOT-223 (TO-261)

Buy Now Datasheet
Single Bipolar Transistors - SBSP52T1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
SBSP52T1GOSDKR-ND
Single Bipolar Transistors SBSP52T1GOSDKR-ND
Bipolar (BJT) Transistor NPN - Darlington 80V 1A 800mW Surface Mount SOT-223 (TO-261)

Bipolar (BJT) Transistor NPN - Darlington 80V 1A 800mW Surface Mount SOT-223 (TO-261)

Buy Now Datasheet
Single Bipolar Transistors - SBSP52T1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
SBSP52T1GOSTR-ND
Single Bipolar Transistors SBSP52T1GOSTR-ND
Bipolar (BJT) Transistor NPN - Darlington 80V 1A 800mW Surface Mount SOT-223 (TO-261)

Bipolar (BJT) Transistor NPN - Darlington 80V 1A 800mW Surface Mount SOT-223 (TO-261)

Buy Now Datasheet
Singapore, Singapore
Bipolar Transistor
276-SBSP52T1G
Bipolar Transistor 276-SBSP52T1G
NPN Bipolar Darlington Transistor, SOT-223 (TO-261) 4 LEAD, 1000-REEL Product overview: SBSP52T1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-SBSP52T1G can be used for catalog matching and distributor lookup.

NPN Bipolar Darlington Transistor, SOT-223 (TO-261) 4 LEAD, 1000-REEL Product overview: SBSP52T1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-SBSP52T1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single - 1278637-SBSP52T1G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
1278637-SBSP52T1G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 1278637-SBSP52T1G
Win Source Part Number: 1278637-SBSP52T1G Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Series: Automotive, AEC-Q101 Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Power - Max: 800 mW Voltage - Collector Emitter Breakdown (Max): 80 V Current - Collector (Ic) (Max): 1 A Transistor Type: NPN - Darlington Vce Saturation (Max) @ Ib, Ic: 1.3V @ 500µA, 500mA Current - Collector Cutoff (Max): 10µA DC Current Gain (hFE) (Min) @ Ic, Vce: 2000 @ 500mA, 10V Package / Case: TO-261-4, TO-261AA Supplier Device Package: SOT-223 (TO-261) Temperature Range - Operating: -65°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: onsemi Other Names: SBSP52T1G,SBSP52T1GO SDKR,2156-SBSP52T1G- OS,SBSP52T1GOSCT,ONS ONSSBSP52T1G,SBSP52T 1GOSTR Base Product Number: SBSP52

Win Source Part Number: 1278637-SBSP52T1G
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Series: Automotive, AEC-Q101
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Power - Max: 800 mW
Voltage - Collector Emitter Breakdown (Max): 80 V
Current - Collector (Ic) (Max): 1 A
Transistor Type: NPN - Darlington
Vce Saturation (Max) @ Ib, Ic: 1.3V @ 500µA, 500mA
Current - Collector Cutoff (Max): 10µA
DC Current Gain (hFE) (Min) @ Ic, Vce: 2000 @ 500mA, 10V
Package / Case: TO-261-4, TO-261AA
Supplier Device Package: SOT-223 (TO-261)
Temperature Range - Operating: -65°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: onsemi
Other Names: SBSP52T1G,SBSP52T1GOSDKR,2156-SBSP52T1G-OS,SBSP52T1GOSCT,ONSONSSBSP52T1G,SBSP52T1GOSTR
Base Product Number: SBSP52

Buy Now Datasheet
Sheung Wan, Hong Kong
Darlington Transistors
SBSP52T1G
Darlington Transistors SBSP52T1G
Darlington Transistors SS SOT223 DL XSTR NPN 80V

Darlington Transistors SS SOT223 DL XSTR NPN 80V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - SBSP52T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
SBSP52T1G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) SBSP52T1G
TRANS NPN DARL 80V 1A SOT223

TRANS NPN DARL 80V 1A SOT223

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Transistors Darlington Transistors Bipolar RF Transistors
Product Number SBSP52T1GOSCT-ND 276-SBSP52T1G 1278637-SBSP52T1G SBSP52T1G SBSP52T1G
Product Name Single Bipolar Transistors Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Darlington Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN NPN
Package Type TO-261-4, TO-261AA SOT3 SOT223; SOT-223 (TO-261)
Transistor Grade / Operating Range Automotive
IC(max) 1000 milliamps 1000 milliamps
Unlock Full Specs
to access all available technical data