onsemi Schottky 15V 2A Diode and Rectifier SBS817-TL-E

Description
DIODE ARRAY SCHOTTKY 15V 2A 8EMH Product overview: SBS817-TL-E from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 15V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15V, 2A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBS817-TL-E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ARRAY SCHOTTKY 15V 2A 8EMH Product overview: SBS817-TL-E from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 15V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15V, 2A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBS817-TL-E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Schottky 15V 2A Diode and Rectifier
286-SBS817-TL-E
Schottky 15V 2A Diode and Rectifier 286-SBS817-TL-E
DIODE ARRAY SCHOTTKY 15V 2A 8EMH Product overview: SBS817-TL-E from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 15V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15V, 2A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBS817-TL-E can be used for catalog matching and distributor lookup.

DIODE ARRAY SCHOTTKY 15V 2A 8EMH Product overview: SBS817-TL-E from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 15V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15V, 2A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBS817-TL-E can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays - 1283005-SBS817-TL-E - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays
1283005-SBS817-TL-E
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays 1283005-SBS817-TL-E
Win Source Part Number: 1283005-SBS817-TL-E Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 15 V Voltage - Forward (Vf) (Max) @ If: 460 mV @ 2 A Reverse Recovery Time (trr): 10 ns Current - Reverse Leakage @ Vr: 300 µA @ 7.5 V Operating Temperature - Junction: -55°C ~ 125°C Diode Configuration: 2 Independent Current - Average Rectified (Io) (per Diode): 2A Package / Case: 8-SMD, Flat Lead Supplier Device Package: 8-EMH ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: onsemi Base Product Number: SBS817 Product Status: Obsolete

Win Source Part Number: 1283005-SBS817-TL-E
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 15 V
Voltage - Forward (Vf) (Max) @ If: 460 mV @ 2 A
Reverse Recovery Time (trr): 10 ns
Current - Reverse Leakage @ Vr: 300 µA @ 7.5 V
Operating Temperature - Junction: -55°C ~ 125°C
Diode Configuration: 2 Independent
Current - Average Rectified (Io) (per Diode): 2A
Package / Case: 8-SMD, Flat Lead
Supplier Device Package: 8-EMH
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: onsemi
Base Product Number: SBS817
Product Status: Obsolete

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SBS817-TL-E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SBS817-TL-E
Discrete Semiconductor Products - Diodes - Rectifiers SBS817-TL-E
DIODE ARRAY SCHOTTKY 15V 2A 8EMH

DIODE ARRAY SCHOTTKY 15V 2A 8EMH

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diode Arrays Rectifiers
Product Number 286-SBS817-TL-E 1283005-SBS817-TL-E SBS817-TL-E
Product Name Schottky 15V 2A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Arrays Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape and Reel 8-SMD, Flat Lead
RoHS Compliant RoHS
IO 2 amps
Tj -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Diode Type Schottky; Schottky
Unlock Full Specs
to access all available technical data