Manufacturer: ON Semiconductor
Win Source Part Number: 1246746-SBS811-TL-E
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Diode Array 2 Independent Schottky 30V 2A Surface Mount 8-SMD, Flat Lead
Schottky Barrier Diode, 30V, 2A, Low VF, Non-Monolithic Dual VEC8 Common Cathode, SOT-28FL / VEC8, 3000-REEL Product overview: SBS811-TL-E from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 30V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 30V, 2A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBS811-TL-E can be used for catalog matching and distributor lookup.
DIODE ARRAY SCHOTTKY 30V 2A 8VEC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers |
| Product Number | 1246746-SBS811-TL-E | 869-1190-2-ND | 286-SBS811-TL-E | SBS811-TL-E |
| Product Name | Diodes, Rectifiers - Arrays - SBS811-TL-E | Diode Arrays | Dual Schottky 30V 2A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Schottky | |||
| Tj | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | ||
| Package | 8-SMD, Flat Leads | Tape and Reel | ||
| RoHS Compliant | RoHS |