The SBRS8320T3G is a surface mount Schottky power rectifier designed for low voltage, high frequency rectification applications. It features a compact SMC package with J-bend leads, making it suitable for automated handling. The device has a maximum reverse voltage rating of 20V and can handle an average rectified forward current of 3.0A at a junction temperature of 110°C. It exhibits a low forward voltage drop of 0.5V maximum at 3.0A and is capable of withstanding reverse avalanche energy transients. This rectifier is AEC-Q101 qualified, making it suitable for automotive applications, and is compliant with RoHS standards. The device also meets ISO 7637 Pulse #1 requirements, ensuring reliability in automotive environments. With a thermal resistance of 11°C/W from junction to lead, it is designed to operate within a temperature range of -65°C to +150°C. The SBRS8320T3G is packaged in a reel of 2500 units, facilitating easy integration into production processes.
Schottky Power Rectifier, Surface Mount, 3.0 A, 40 V, SMC, 2500-REEL Product overview: SBRS8320T3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 3.0 A, 40 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 3.0 A, 40 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBRS8320T3G can be used for catalog matching and distributor lookup.
Diode Schottky 20V 3A Surface Mount SMC
Manufacturer: ON Semiconductor
Win Source Part Number: 933098-SBRS8320T3G
Features: Diode Schottky 20 V 3A Surface Mount SMC
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: DO-214AB, SMC
Package: Reel - TR
Mounting: Surface Mount
Family Name: SBRS8320
Categories: Discrete Semiconductor Products
Case / Package: SMC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: SBRS8320T3GOSTR, SBRS8320T3GOSCT, SBRS8320T3G-ND, SBRS8320T3GOSDKR
DIODE SCHOTTKY 20V 3A SMC
DIODE SCHOTTKY 20V 3A SMC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Schottky Diodes | Rectifiers | Schottky Diodes |
| Product Number | 280-SBRS8320T3G | SBRS8320T3GOSTR-ND | 933098-SBRS8320T3G | SBRS8320T3G | SBRS8320T3G |
| Product Name | Schottky SMD 3.0 A 40 V Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - SBRS8320T3G | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Package | Tape and Reel | SMC | DO-214AB, SMC | ||
| RoHS Compliant | RoHS | ||||
| IO | 3 amps |