onsemi Single Diodes SBRS8190T3G

Description
Diode Schottky 90V 1A Surface Mount SMB
Request a Quote Datasheet
Description
Diode Schottky 90V 1A Surface Mount SMB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - SBRS8190T3GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SBRS8190T3GOSTR-ND
Single Diodes SBRS8190T3GOSTR-ND
Diode Schottky 90V 1A Surface Mount SMB

Diode Schottky 90V 1A Surface Mount SMB

Buy Now Datasheet
Diodes, Rectifiers - Single - SBRS8190T3G - 1246738-SBRS8190T3G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SBRS8190T3G
1246738-SBRS8190T3G
Diodes, Rectifiers - Single - SBRS8190T3G 1246738-SBRS8190T3G
Manufacturer: ON Semiconductor Win Source Part Number: 1246738-SBRS8190T3G Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1246738-SBRS8190T3G
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
Schottky SMD 1.0 A 90 V Diode and Rectifier
280-SBRS8190T3G
Schottky SMD 1.0 A 90 V Diode and Rectifier 280-SBRS8190T3G
1.0 A, 90 V, Schottky Power Rectifier, Surface Mount, SMB, 2500-REEL Product overview: SBRS8190T3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 1.0 A, 90 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 1.0 A, 90 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBRS8190T3G can be used for catalog matching and distributor lookup.

1.0 A, 90 V, Schottky Power Rectifier, Surface Mount, SMB, 2500-REEL Product overview: SBRS8190T3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 1.0 A, 90 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 1.0 A, 90 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBRS8190T3G can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - SBRS8190T3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SBRS8190T3G
Discrete Semiconductor Products - Diodes - Rectifiers SBRS8190T3G
DIODE SCHOTTKY 90V 1A SMB

DIODE SCHOTTKY 90V 1A SMB

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SBRS8190T3G
Schottky Diodes & Rectifiers SBRS8190T3G
Schottky Diodes & Rectifiers SURFACE MNT SCHTKY REC

Schottky Diodes & Rectifiers SURFACE MNT SCHTKY REC

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Schottky Diodes Rectifiers Rectifiers Schottky Diodes
Product Number SBRS8190T3GOSTR-ND 1246738-SBRS8190T3G 280-SBRS8190T3G SBRS8190T3G SBRS8190T3G
Product Name Single Diodes Diodes, Rectifiers - Single - SBRS8190T3G Schottky SMD 1.0 A 90 V Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Tj -65 to 175 C (-85 to 347 F) -65 C (-85 F)
Unlock Full Specs
to access all available technical data