onsemi Schottky SMD 1.0 A 90 V Diode and Rectifier SBRS8190T3G-VF01

Description
1.0 A, 90 V, Schottky Power Rectifier, Surface Mount, 2500-REEL Product overview: SBRS8190T3G-VF01 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 1.0 A, 90 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 1.0 A, 90 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBRS8190T3G-VF01 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1.0 A, 90 V, Schottky Power Rectifier, Surface Mount, 2500-REEL Product overview: SBRS8190T3G-VF01 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 1.0 A, 90 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 1.0 A, 90 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBRS8190T3G-VF01 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Schottky SMD 1.0 A 90 V Diode and Rectifier
280-SBRS8190T3G-VF01
Schottky SMD 1.0 A 90 V Diode and Rectifier 280-SBRS8190T3G-VF01
1.0 A, 90 V, Schottky Power Rectifier, Surface Mount, 2500-REEL Product overview: SBRS8190T3G-VF01 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 1.0 A, 90 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 1.0 A, 90 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBRS8190T3G-VF01 can be used for catalog matching and distributor lookup.

1.0 A, 90 V, Schottky Power Rectifier, Surface Mount, 2500-REEL Product overview: SBRS8190T3G-VF01 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 1.0 A, 90 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 1.0 A, 90 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBRS8190T3G-VF01 can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Single - SBRS8190T3G-VF01 - 1094635-SBRS8190T3G-VF01 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SBRS8190T3G-VF01
1094635-SBRS8190T3G-VF01
Diodes, Rectifiers - Single - SBRS8190T3G-VF01 1094635-SBRS8190T3G-VF01
Manufacturer: ON Semiconductor Win Source Part Number: 1094635-SBRS8190T3G- VF01 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 90V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 750mV @ 1A Current - Reverse Leakage @ Vr: 500μA @ 90V Operating Temperature - Junction: -65°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: SMB Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 1094635-SBRS8190T3G-VF01
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 90V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 750mV @ 1A
Current - Reverse Leakage @ Vr: 500μA @ 90V
Operating Temperature - Junction: -65°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SBRS8190T3G-VF01 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SBRS8190T3G-VF01
Discrete Semiconductor Products - Diodes - Rectifiers SBRS8190T3G-VF01
DIODE SCHOTTKY 90V 2A SMB

DIODE SCHOTTKY 90V 2A SMB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Schottky Diodes Rectifiers
Product Number 280-SBRS8190T3G-VF01 1094635-SBRS8190T3G-VF01 SBRS8190T3G-VF01
Product Name Schottky SMD 1.0 A 90 V Diode and Rectifier Diodes, Rectifiers - Single - SBRS8190T3G-VF01 Discrete Semiconductor Products - Diodes - Rectifiers
Tj -65 C (-85 F) -65 to 175 C (-85 to 347 F)
Unlock Full Specs
to access all available technical data