onsemi Schottky 90V 2A Diode and Rectifier SBRS8190NT3G

Description
DIODE SCHOTTKY 90V 2A SMB Product overview: SBRS8190NT3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 90V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 90V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBRS8190NT3G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 90V 2A SMB Product overview: SBRS8190NT3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 90V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 90V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBRS8190NT3G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Schottky 90V 2A Diode and Rectifier
280-SBRS8190NT3G
Schottky 90V 2A Diode and Rectifier 280-SBRS8190NT3G
DIODE SCHOTTKY 90V 2A SMB Product overview: SBRS8190NT3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 90V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 90V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBRS8190NT3G can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 90V 2A SMB Product overview: SBRS8190NT3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 90V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 90V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBRS8190NT3G can be used for catalog matching and distributor lookup.

Supplier's Site
Single Diodes - 488-SBRS8190NT3GTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 90V 2A Surface Mount SMB

Diode Schottky 90V 2A Surface Mount SMB

Buy Now Datasheet
Single Diodes - 488-SBRS8190NT3GCT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 90V 2A Surface Mount SMB

Diode Schottky 90V 2A Surface Mount SMB

Buy Now Datasheet
Single Diodes - 488-SBRS8190NT3GDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 90V 2A Surface Mount SMB

Diode Schottky 90V 2A Surface Mount SMB

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1282218-SBRS8190NT3G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1282218-SBRS8190NT3G
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1282218-SBRS8190NT3G
Win Source Part Number: 1282218-SBRS8190NT3G Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Automotive, AEC-Q101 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 90 V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 750 mV @ 1 A Current - Reverse Leakage @ Vr: 500 µA @ 500 µV Operating Temperature - Junction: -65°C ~ 175°C Package / Case: DO-214AA, SMB Supplier Device Package: SMB ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: onsemi Other Names: 488-SBRS8190NT3GDKR, 488-SBRS8190NT3GTR,4 88-SBRS8190NT3GCT Base Product Number: SBRS8190

Win Source Part Number: 1282218-SBRS8190NT3G
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 90 V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 750 mV @ 1 A
Current - Reverse Leakage @ Vr: 500 µA @ 500 µV
Operating Temperature - Junction: -65°C ~ 175°C
Package / Case: DO-214AA, SMB
Supplier Device Package: SMB
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: onsemi
Other Names: 488-SBRS8190NT3GDKR,488-SBRS8190NT3GTR,488-SBRS8190NT3GCT
Base Product Number: SBRS8190

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SBRS8190NT3G - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
SBRS8190NT3G
Discrete Semiconductor Products - Diodes - Rectifiers SBRS8190NT3G
DIODE SCHOTTKY 90V 2A SMB

DIODE SCHOTTKY 90V 2A SMB

Supplier's Site
Single Diodes - SBRS8190NT3G - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
SBRS8190NT3G
Single Diodes SBRS8190NT3G
DIODE SCHOTTKY 90V 2A SMB

DIODE SCHOTTKY 90V 2A SMB

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Rectifiers Diodes Schottky Diodes Rectifiers Schottky Diodes
Product Number 280-SBRS8190NT3G 488-SBRS8190NT3GTR-ND 1282218-SBRS8190NT3G SBRS8190NT3G SBRS8190NT3G
Product Name Schottky 90V 2A Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes
Package Tape & Reel (TR) DO-214AA, SMB SMB SMB; DO-214AA, SMB
Unlock Full Specs
to access all available technical data