onsemi Discrete Semiconductor Products - Diodes - Rectifiers - Single SBRS8140T3G-VF01

Description
Win Source Part Number: 1282221-SBRS8140T3G- VF01 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Automotive, AEC-Q101 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40 V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 600 mV @ 1 A Current - Reverse Leakage @ Vr: 1 mA @ 40 V Operating Temperature - Junction: -65°C ~ 125°C Package / Case: DO-214AA, SMB Supplier Device Package: SMB ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: onsemi Other Names: SBRS8140T3G-VF01CT,S BRS8140T3G-VF01TR,SB RS8140T3G-VF01DKR Base Product Number: SBRS8140
Request a Quote Datasheet
Description
Win Source Part Number: 1282221-SBRS8140T3G- VF01 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Automotive, AEC-Q101 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40 V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 600 mV @ 1 A Current - Reverse Leakage @ Vr: 1 mA @ 40 V Operating Temperature - Junction: -65°C ~ 125°C Package / Case: DO-214AA, SMB Supplier Device Package: SMB ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: onsemi Other Names: SBRS8140T3G-VF01CT,S BRS8140T3G-VF01TR,SB RS8140T3G-VF01DKR Base Product Number: SBRS8140
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1282221-SBRS8140T3G-VF01 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1282221-SBRS8140T3G-VF01
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1282221-SBRS8140T3G-VF01
Win Source Part Number: 1282221-SBRS8140T3G- VF01 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Automotive, AEC-Q101 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40 V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 600 mV @ 1 A Current - Reverse Leakage @ Vr: 1 mA @ 40 V Operating Temperature - Junction: -65°C ~ 125°C Package / Case: DO-214AA, SMB Supplier Device Package: SMB ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: onsemi Other Names: SBRS8140T3G-VF01CT,S BRS8140T3G-VF01TR,SB RS8140T3G-VF01DKR Base Product Number: SBRS8140

Win Source Part Number: 1282221-SBRS8140T3G-VF01
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40 V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 600 mV @ 1 A
Current - Reverse Leakage @ Vr: 1 mA @ 40 V
Operating Temperature - Junction: -65°C ~ 125°C
Package / Case: DO-214AA, SMB
Supplier Device Package: SMB
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: onsemi
Other Names: SBRS8140T3G-VF01CT,SBRS8140T3G-VF01TR,SBRS8140T3G-VF01DKR
Base Product Number: SBRS8140

Buy Now Datasheet
Singapore, Singapore
Schottky 40V 1A Diode and Rectifier
280-SBRS8140T3G-VF01
Schottky 40V 1A Diode and Rectifier 280-SBRS8140T3G-VF01
DIODE SCHOTTKY 40V 1A SMB Product overview: SBRS8140T3G-VF01 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBRS8140T3G-VF01 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 40V 1A SMB Product overview: SBRS8140T3G-VF01 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBRS8140T3G-VF01 can be used for catalog matching and distributor lookup.

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SBRS8140T3G-VF01
Schottky Diodes & Rectifiers SBRS8140T3G-VF01
Schottky Diodes & Rectifiers REC SMB SPECIAL SHTKY

Schottky Diodes & Rectifiers REC SMB SPECIAL SHTKY

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SBRS8140T3G-VF01 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SBRS8140T3G-VF01
Discrete Semiconductor Products - Diodes - Rectifiers SBRS8140T3G-VF01
DIODE SCHOTTKY 40V 1A SMB

DIODE SCHOTTKY 40V 1A SMB

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Schottky Diodes Rectifiers Schottky Diodes Rectifiers
Product Number 1282221-SBRS8140T3G-VF01 280-SBRS8140T3G-VF01 SBRS8140T3G-VF01 SBRS8140T3G-VF01
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single Schottky 40V 1A Diode and Rectifier Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Package DO-214AA, SMB Tape & Reel (TR) SMB-2 SMB
Unlock Full Specs
to access all available technical data