Diode Schottky 100V 1A Surface Mount SMB
Manufacturer: ON Semiconductor
Win Source Part Number: 1094633-SBRS81100T3G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 750mV @ 1A
Current - Reverse Leakage @ Vr: 500μA @ 100V
Operating Temperature - Junction: -65°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
1.0 A, 100 V, Schottky Power Rectifier, Surface Mount, SMB, 2500-REEL Product overview: SBRS81100T3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 1.0 A, 100 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 1.0 A, 100 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBRS81100T3G can be used for catalog matching and distributor lookup.
Schottky Diodes & Rectifiers REC SMB SPECIAL SHTKY
DIODE SCHOTTKY 100V 1A SMB
DIODE SCHOTTKY 100V 1A SMB
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Rectifiers | Schottky Diodes | Schottky Diodes | Rectifiers |
| Product Number | SBRS81100T3GTR-ND | 1094633-SBRS81100T3G | 280-SBRS81100T3G | SBRS81100T3G | SBRS81100T3G | SBRS81100T3G |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - SBRS81100T3G | Schottky SMD 1.0 A 100 V Diode and Rectifier | Schottky Diodes & Rectifiers | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | -65 C (-85 F) | |||
| Life Cycle Stage | Active | Removed | ||||
| Package | SMB; SMB | Tape and Reel | SMB | SMB; DO-214AA, SMB | SMB |