onsemi Discrete Semiconductor Products - Diodes - Rectifiers - Single SBRS81100NT3G

Description
Win Source Part Number: 968633-SBRS81100NT3G Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Automotive, AEC-Q101 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100 V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 750 mV @ 1 A Current - Reverse Leakage @ Vr: 500 µA @ 100 V Operating Temperature - Junction: -65°C ~ 175°C Package / Case: DO-214AA, SMB Supplier Device Package: SMB ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: onsemi Other Names: 488-SBRS81100NT3GCT, 488-SBRS81100NT3GDKR ,488-SBRS81100NT3GTR Base Product Number: SBRS81100
Request a Quote Datasheet
Description
Win Source Part Number: 968633-SBRS81100NT3G Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Automotive, AEC-Q101 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100 V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 750 mV @ 1 A Current - Reverse Leakage @ Vr: 500 µA @ 100 V Operating Temperature - Junction: -65°C ~ 175°C Package / Case: DO-214AA, SMB Supplier Device Package: SMB ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: onsemi Other Names: 488-SBRS81100NT3GCT, 488-SBRS81100NT3GDKR ,488-SBRS81100NT3GTR Base Product Number: SBRS81100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 968633-SBRS81100NT3G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
968633-SBRS81100NT3G
Discrete Semiconductor Products - Diodes - Rectifiers - Single 968633-SBRS81100NT3G
Win Source Part Number: 968633-SBRS81100NT3G Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Automotive, AEC-Q101 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100 V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 750 mV @ 1 A Current - Reverse Leakage @ Vr: 500 µA @ 100 V Operating Temperature - Junction: -65°C ~ 175°C Package / Case: DO-214AA, SMB Supplier Device Package: SMB ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: onsemi Other Names: 488-SBRS81100NT3GCT, 488-SBRS81100NT3GDKR ,488-SBRS81100NT3GTR Base Product Number: SBRS81100

Win Source Part Number: 968633-SBRS81100NT3G
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100 V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 750 mV @ 1 A
Current - Reverse Leakage @ Vr: 500 µA @ 100 V
Operating Temperature - Junction: -65°C ~ 175°C
Package / Case: DO-214AA, SMB
Supplier Device Package: SMB
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: onsemi
Other Names: 488-SBRS81100NT3GCT,488-SBRS81100NT3GDKR,488-SBRS81100NT3GTR
Base Product Number: SBRS81100

Buy Now Datasheet
Single Diodes - 488-SBRS81100NT3GCT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 100V 2A Surface Mount SMB

Diode Schottky 100V 2A Surface Mount SMB

Buy Now Datasheet
Single Diodes - 488-SBRS81100NT3GDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 100V 2A Surface Mount SMB

Diode Schottky 100V 2A Surface Mount SMB

Buy Now Datasheet
Single Diodes - 488-SBRS81100NT3GTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 100V 2A Surface Mount SMB

Diode Schottky 100V 2A Surface Mount SMB

Buy Now Datasheet
Schottky SMD 1.0 A 100 V Diode and Rectifier - 280-SBRS81100NT3G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky SMD 1.0 A 100 V Diode and Rectifier
280-SBRS81100NT3G
Schottky SMD 1.0 A 100 V Diode and Rectifier 280-SBRS81100NT3G
1.0 A, 100 V, Schottky Power Rectifier, Surface Mount, 2500-REEL Product overview: SBRS81100NT3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 1.0 A, 100 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 1.0 A, 100 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBRS81100NT3G can be used for catalog matching and distributor lookup.

1.0 A, 100 V, Schottky Power Rectifier, Surface Mount, 2500-REEL Product overview: SBRS81100NT3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 1.0 A, 100 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 1.0 A, 100 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBRS81100NT3G can be used for catalog matching and distributor lookup.

Supplier's Site
Single Diodes - SBRS81100NT3G - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
SBRS81100NT3G
Single Diodes SBRS81100NT3G
DIODE SCHOTTKY 100V 2A SMB

DIODE SCHOTTKY 100V 2A SMB

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SBRS81100NT3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SBRS81100NT3G
Discrete Semiconductor Products - Diodes - Rectifiers SBRS81100NT3G
DIODE SCHOTTKY 100V 2A SMB

DIODE SCHOTTKY 100V 2A SMB

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Schottky Diodes Diodes Rectifiers Schottky Diodes Rectifiers
Product Number 968633-SBRS81100NT3G 488-SBRS81100NT3GCT-ND 280-SBRS81100NT3G SBRS81100NT3G SBRS81100NT3G
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single Single Diodes Schottky SMD 1.0 A 100 V Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Package DO-214AA, SMB SMB; DO-214AA, SMB
Unlock Full Specs
to access all available technical data