Diode Schottky 35V 8A Surface Mount DPAK
Manufacturer: ON Semiconductor
Win Source Part Number: 893697-SBRD8835LT4G
Series: Automotive, AEC-Q101, SWITCHMODE™
Features: Diode Schottky 35 V 8A Surface Mount DPAK
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Package: Reel - TR
Mounting: Surface Mount
Family Name: SBRD8835
Categories: Discrete Semiconductor Products
Case / Package: DPAK
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: SBRD8835LT4GOSDKR, SBRD8835LT4GCT, SBRD8835LT4GOSCT, SBRD8835LT4GOSTR, SBRD8835LT4GTR, SBRD8835LT4GCT-ND, SBRD8835LT4G-ND, SBRD8835LT4GTR-ND, SBRD8835LT4GDKR-ND, SBRD8835LT4GDKR
Schottky Barrier Rectifier, 35 V, 8.0 A, DPAK (SINGLE GAUGE) TO-252, 2500-REEL Product overview: SBRD8835LT4G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 35 V, 8.0 A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 35 V, 8.0 A, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBRD8835LT4G can be used for catalog matching and distributor lookup.
Schottky Diodes & Rectifiers REC DPAK SPCL SHTKY
DIODE SCHOTTKY 35V 8A DPAK
DIODE SCHOTTKY 35V 8A DPAK
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Rectifiers | Schottky Diodes | Rectifiers | Schottky Diodes |
| Product Number | SBRD8835LT4GOSTR-ND | 893697-SBRD8835LT4G | 280-SBRD8835LT4G | SBRD8835LT4G | SBRD8835LT4G | SBRD8835LT4G |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - SBRD8835LT4G | Schottky 35 V 8.0 A DPAK Diode and Rectifier | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Tj | -65 to 150 C (-85 to 302 F) | -65 C (-85 F) | ||||
| Package | DPAK; DPAK | Tape and Reel | TO-252 | DPAK | DPAK; TO-252-3, DPak (2 Leads + Tab), SC-63 | |
| RoHS Compliant | RoHS |