Diode Schottky 35V 8A Surface Mount DPAK
Win Source Part Number: 1282225-SBRD8835LG
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101, SWITCHMODE™
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tube
Standard Package: 75
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 35 V
Current - Average Rectified (Io): 8A
Voltage - Forward (Vf) (Max) @ If: 510 mV @ 8 A
Current - Reverse Leakage @ Vr: 1.4 mA @ 35 V
Operating Temperature - Junction: -65°C ~ 150°C
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: DPAK
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: onsemi
Other Names: 2832-SBRD8835LG,SBRD
Base Product Number: SBRD8835
Schottky Barrier Rectifier, 35 V, 8.0 A, DPAK (SINGLE GAUGE) TO-252, 75-TUBE Product overview: SBRD8835LG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 35 V, 8.0 A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 35 V, 8.0 A, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBRD8835LG can be used for catalog matching and distributor lookup.
SCHOTTKY RECT, AEC-Q101, 35V, TO-252; Repetitive Peak Reverse Voltage:35V; Average Forward Current:8A; Diode Configuration:Single
DIODE SCHOTTKY 35V 8A DPAK
Schottky Diodes & Rectifiers REC DPAK SPCL SHTKY
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Rectifiers | Schottky Diodes | Rectifiers | Schottky Diodes |
| Product Number | SBRD8835LGOS-ND | 1282225-SBRD8835LG | 280-SBRD8835LG | 76T7200 | SBRD8835LG | SBRD8835LG |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Schottky 35 V 8.0 A DPAK Diode and Rectifier | Schottky Rect, Aec-Q101, 35V, To-252; Repetitive Peak Reverse Voltage Onsemi | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 C (-85 F) | |||
| Package | TO-252-3, DPak (2 Leads + Tab), SC-63 | Rail/Tube | DPAK; TO-252 (DPAK) | DPAK | ||
| VF | 0.5100 volts | 0.5100 volts | 0.5100 volts | |||
| RoHS Compliant | RoHS | RoHS |