onsemi Single Diodes SBRD8350T4G

Description
Diode Schottky 50V 3A Surface Mount DPAK
Request a Quote Datasheet
Description
Diode Schottky 50V 3A Surface Mount DPAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - SBRD8350T4G-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SBRD8350T4G-ND
Single Diodes SBRD8350T4G-ND
Diode Schottky 50V 3A Surface Mount DPAK

Diode Schottky 50V 3A Surface Mount DPAK

Buy Now Datasheet
Diodes, Rectifiers - Single - SBRD8350T4G - 893696-SBRD8350T4G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SBRD8350T4G
893696-SBRD8350T4G
Diodes, Rectifiers - Single - SBRD8350T4G 893696-SBRD8350T4G
Manufacturer: ON Semiconductor Win Source Part Number: 893696-SBRD8350T4G Series: SWITCHMODE™ Features: Diode Schottky 50 V 3A Surface Mount DPAK Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Package: Reel - TR Mounting: Surface Mount Family Name: SBRD8350 Categories: Discrete Semiconductor Products Case / Package: DPAK ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080

Manufacturer: ON Semiconductor
Win Source Part Number: 893696-SBRD8350T4G
Series: SWITCHMODE™
Features: Diode Schottky 50 V 3A Surface Mount DPAK
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Package: Reel - TR
Mounting: Surface Mount
Family Name: SBRD8350
Categories: Discrete Semiconductor Products
Case / Package: DPAK
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080

Buy Now Datasheet
Singapore, Singapore
Schottky 50 V 3.0 A DPAK Diode and Rectifier
280-SBRD8350T4G
Schottky 50 V 3.0 A DPAK Diode and Rectifier 280-SBRD8350T4G
Schottky Barrier Rectifier, 50 V, 3.0 A, DPAK (SINGLE GAUGE) TO-252, 2500-REEL Product overview: SBRD8350T4G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 50 V, 3.0 A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50 V, 3.0 A, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBRD8350T4G can be used for catalog matching and distributor lookup.

Schottky Barrier Rectifier, 50 V, 3.0 A, DPAK (SINGLE GAUGE) TO-252, 2500-REEL Product overview: SBRD8350T4G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 50 V, 3.0 A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50 V, 3.0 A, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBRD8350T4G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SBRD8350T4G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SBRD8350T4G
Discrete Semiconductor Products - Diodes - Rectifiers SBRD8350T4G
DIODE SCHOTTKY 50V 3A DPAK

DIODE SCHOTTKY 50V 3A DPAK

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
SBRD8350T4G
Rectifiers SBRD8350T4G
Rectifiers REC DPAK SPCL SHTKY

Rectifiers REC DPAK SPCL SHTKY

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Schottky Diodes Rectifiers Rectifiers Rectifiers
Product Number SBRD8350T4G-ND 893696-SBRD8350T4G 280-SBRD8350T4G SBRD8350T4G SBRD8350T4G
Product Name Single Diodes Diodes, Rectifiers - Single - SBRD8350T4G Schottky 50 V 3.0 A DPAK Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers
Tj -65 to 175 C (-85 to 347 F)
Package DPAK; DPAK Tape and Reel DPAK 369C
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data