onsemi Schottky 40 V 3.0 A DPAK Diode and Rectifier SBRD8340T4G

Description
Schottky Barrier Rectifier, 40 V, 3.0 A, DPAK (SINGLE GAUGE) TO-252, 2500-REEL Product overview: SBRD8340T4G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40 V, 3.0 A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40 V, 3.0 A, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBRD8340T4G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Schottky Barrier Rectifier, 40 V, 3.0 A, DPAK (SINGLE GAUGE) TO-252, 2500-REEL Product overview: SBRD8340T4G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40 V, 3.0 A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40 V, 3.0 A, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBRD8340T4G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Schottky 40 V 3.0 A DPAK Diode and Rectifier
280-SBRD8340T4G
Schottky 40 V 3.0 A DPAK Diode and Rectifier 280-SBRD8340T4G
Schottky Barrier Rectifier, 40 V, 3.0 A, DPAK (SINGLE GAUGE) TO-252, 2500-REEL Product overview: SBRD8340T4G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40 V, 3.0 A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40 V, 3.0 A, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBRD8340T4G can be used for catalog matching and distributor lookup.

Schottky Barrier Rectifier, 40 V, 3.0 A, DPAK (SINGLE GAUGE) TO-252, 2500-REEL Product overview: SBRD8340T4G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40 V, 3.0 A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40 V, 3.0 A, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBRD8340T4G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - SBRD8340T4G-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SBRD8340T4G-ND
Single Diodes SBRD8340T4G-ND
Diode Schottky 40V 3A Surface Mount DPAK

Diode Schottky 40V 3A Surface Mount DPAK

Buy Now Datasheet
Diodes, Rectifiers - Single - SBRD8340T4G - 749102-SBRD8340T4G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SBRD8340T4G
749102-SBRD8340T4G
Diodes, Rectifiers - Single - SBRD8340T4G 749102-SBRD8340T4G
Manufacturer: ON Semiconductor Win Source Part Number: 749102-SBRD8340T4G Manufacturer Homepage: www.onsemi.com Reference case: TO-252 Reference Date Code: 1426+ Alternative Parts (Cross-Reference): MBRD340G; SBRD8340G; SBRD8340T4G; MBRD340TRR; Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 749102-SBRD8340T4G
Manufacturer Homepage: www.onsemi.com
Reference case: TO-252
Reference Date Code: 1426+
Alternative Parts (Cross-Reference): MBRD340G; SBRD8340G; SBRD8340T4G; MBRD340TRR;
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now
Discrete Semiconductor Products - Diodes - Rectifiers - SBRD8340T4G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SBRD8340T4G
Discrete Semiconductor Products - Diodes - Rectifiers SBRD8340T4G
DIODE SCHOTTKY 40V 3A DPAK

DIODE SCHOTTKY 40V 3A DPAK

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SBRD8340T4G
Schottky Diodes & Rectifiers SBRD8340T4G
Schottky Diodes & Rectifiers REC DPAK SPCL SHTKY

Schottky Diodes & Rectifiers REC DPAK SPCL SHTKY

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Diodes Diodes Rectifiers Schottky Diodes
Product Number 280-SBRD8340T4G SBRD8340T4G-ND 749102-SBRD8340T4G SBRD8340T4G SBRD8340T4G
Product Name Schottky 40 V 3.0 A DPAK Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - SBRD8340T4G Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Package Tape and Reel DPAK DPAK; DPAK-3
RoHS Compliant RoHS
IO 3 amps
Unlock Full Specs
to access all available technical data