Manufacturer: ON Semiconductor
Win Source Part Number: 1094624-SBRD8340T4G-
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 600mV @ 3A
Current - Reverse Leakage @ Vr: 200μA @ 40V
Operating Temperature - Junction: -65°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DPAK-3
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Schottky Barrier Rectifier, 40 V, 3.0 A, 2500-REEL Product overview: SBRD8340T4G-VF01 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40 V, 3.0 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40 V, 3.0 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBRD8340T4G-VF01
DIODE SCHOTTKY 40V 3A DPAK
SCHOTTKY RECTIFIER, SNGL, 40V, 3A/TO-252; Repetitive Peak Reverse Voltage:40V; Average Forward Current:3A; Diode Configuration:Single
Schottky Diodes & Rectifiers REC DPAK SPECIAL SHTKY
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Rectifiers | Rectifiers | Schottky Diodes |
| Product Number | 1094624-SBRD8340T4G-VF01 | 280-SBRD8340T4G-VF01 | SBRD8340T4G-VF01 | 65AC5228 | SBRD8340T4G-VF01 |
| Product Name | Diodes, Rectifiers - Single - SBRD8340T4G-VF01 | Schottky 40 V 3.0 A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Rectifier, Sngl, 40V, 3A/to-252; Repetitive Peak Reverse Voltage Onsemi | Schottky Diodes & Rectifiers |
| Life Cycle Stage | Active | Active | |||
| Package | DPAK; DPAK-3 | DPAK | DPAK; TO-252 (DPAK) | DPAK; DPAK-3 | |
| VF | 0.6000 volts | 0.6000 volts | 0.7000 volts | ||
| Tj | -65 to 175 C (-85 to 347 F) | -65 C (-85 F) |