Diode Schottky 40V 3A Surface Mount DPAK
Win Source Part Number: 1379726-SBRD8340G
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Fake Threat In the Open Market: 36 pct.
MSL Level: 1 (Unlimited)
Mfr: onsemi
Series: SWITCHMODE™
Package: Tube
Product Status: Obsolete
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: DPAK
Base Product Number: SBRD8340
Technology: Schottky
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 40 V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 600 mV @ 3 A
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr: 200 µA @ 40 V
Operating Temperature - Junction: -65°C ~ 175°C
Schottky Barrier Rectifier, 40 V, 3.0 A, DPAK (SINGLE GAUGE) TO-252, 75-TUBE Product overview: SBRD8340G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40 V, 3.0 A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40 V, 3.0 A, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBRD8340G can be used for catalog matching and distributor lookup.
DIODE SCHOTTKY 40V 3A DPAK
Rectifiers REC DPAK SPCL SHTKY
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | SBRD8340G-ND | 1379726-SBRD8340G | 280-SBRD8340G | SBRD8340G | SBRD8340G |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes | Schottky 40 V 3.0 A DPAK Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Tj | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | |||
| Package | TO-252-3, DPak (2 Leads + Tab), SC-63 | Rail/Tube | DPAK | DPAK; DPAK-2 | |
| VF | 0.6000 volts | 0.6000 volts |