onsemi Single Diodes SBRD8320T4G

Description
Diode Schottky 20V 3A Surface Mount DPAK
Request a Quote Datasheet
Description
Diode Schottky 20V 3A Surface Mount DPAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - SBRD8320T4G-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SBRD8320T4G-ND
Single Diodes SBRD8320T4G-ND
Diode Schottky 20V 3A Surface Mount DPAK

Diode Schottky 20V 3A Surface Mount DPAK

Buy Now Datasheet
Singapore, Singapore
Schottky 20 V 3.0 A DPAK Diode and Rectifier
280-SBRD8320T4G
Schottky 20 V 3.0 A DPAK Diode and Rectifier 280-SBRD8320T4G
Schottky Barrier Rectifier, 20 V, 3.0 A, DPAK (SINGLE GAUGE) TO-252, 2500-REEL Product overview: SBRD8320T4G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20 V, 3.0 A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20 V, 3.0 A, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBRD8320T4G can be used for catalog matching and distributor lookup.

Schottky Barrier Rectifier, 20 V, 3.0 A, DPAK (SINGLE GAUGE) TO-252, 2500-REEL Product overview: SBRD8320T4G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20 V, 3.0 A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20 V, 3.0 A, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBRD8320T4G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1112373-SBRD8320T4G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1112373-SBRD8320T4G
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1112373-SBRD8320T4G
Win Source Part Number: 1112373-SBRD8320T4G Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: SWITCHMODE™ Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 20 V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 600 mV @ 3 A Current - Reverse Leakage @ Vr: 200 µA @ 20 V Operating Temperature - Junction: -65°C ~ 175°C Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: DPAK ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: onsemi Other Names: 2832-SBRD8320T4GTR,2 832-SBRD8320T4G-488 Base Product Number: SBRD8320

Win Source Part Number: 1112373-SBRD8320T4G
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: SWITCHMODE™
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 20 V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 600 mV @ 3 A
Current - Reverse Leakage @ Vr: 200 µA @ 20 V
Operating Temperature - Junction: -65°C ~ 175°C
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: DPAK
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: onsemi
Other Names: 2832-SBRD8320T4GTR,2832-SBRD8320T4G-488
Base Product Number: SBRD8320

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers
SBRD8320T4G
Rectifiers SBRD8320T4G
Rectifiers REC DPAK SPCL SHTKY

Rectifiers REC DPAK SPCL SHTKY

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SBRD8320T4G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SBRD8320T4G
Discrete Semiconductor Products - Diodes - Rectifiers SBRD8320T4G
DIODE SCHOTTKY 20V 3A DPAK

DIODE SCHOTTKY 20V 3A DPAK

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Schottky Diodes Rectifiers Rectifiers
Product Number SBRD8320T4G-ND 280-SBRD8320T4G 1112373-SBRD8320T4G SBRD8320T4G SBRD8320T4G
Product Name Single Diodes Schottky 20 V 3.0 A DPAK Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Tj -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F)
Package Tape and Reel TO-252-3, DPak (2 Leads + Tab), SC-63 DPAK; DPAK-2 DPAK
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data