Manufacturer: ON Semiconductor
Win Source Part Number: 893695-SBRD81035CTLT
Features: Diode Array 1 Pair Common Cathode Schottky 35 V 5A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Package: Reel - TR
Mounting: Surface Mount
Family Name: SBRD81035
Categories: Discrete Semiconductor Products
Case / Package: DPAK
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Schottky Power Rectifier, Switch-mode, 10 A, 35 V, DPAK (SINGLE GAUGE) TO-252, 2500-REEL Product overview: SBRD81035CTLT4G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 10 A, 35 V, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10 A, 35 V, DPAK, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBRD81035CTLT4G can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Common Cathode Schottky 35V 5A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
DIODE ARRAY SCHOTTKY 35V 5A DPAK
Schottky Diodes & Rectifiers REC DPAK SPCL SHTKY
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers | Schottky Diodes |
| Product Number | 893695-SBRD81035CTLT4G | 286-SBRD81035CTLT4G | 488-SBRD81035CTLT4GTR-ND | SBRD81035CTLT4G | SBRD81035CTLT4G |
| Product Name | Diodes, Rectifiers - Arrays - SBRD81035CTLT4G | Schottky 10 A 35 V DPAK Diode and Rectifier | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Diode Type | Schottky; Diode Array 1 Pair Common Cathode Schottky 35 V 5A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63 | ||||
| Package | DPAK; DPAK | Tape and Reel | DPAK; TO-252-3, DPAK (2 Leads + Tab), SC-63 | DPAK; DPAK-3 | |
| RoHS Compliant | RoHS | ||||
| IO | 5 amps |