RECTIFIER DIODE Product overview: SBRD81035CTLG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBRD81035CTLG can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Common Cathode Schottky 35V 5A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number: 1282998-SBRD81035CTL
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Series: Automotive, AEC-Q101
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tube
Standard Package: 75
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 35 V
Voltage - Forward (Vf) (Max) @ If: 470 mV @ 5 A
Current - Reverse Leakage @ Vr: 2 mA @ 35 V
Operating Temperature - Junction: -55°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 5A
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: DPAK
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: onsemi
Other Names: 2832-SBRD81035CTLG,2
Base Product Number: SBRD81035
Schottky Diodes & Rectifiers AUTO STANDARD OF MBRD1035
DIODE ARRAY SCHOTTKY 35V 5A DPAK
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Schottky Diodes | Rectifiers |
| Product Number | 286-SBRD81035CTLG | SBRD81035CTLG-ND | 1282998-SBRD81035CTLG | SBRD81035CTLG | SBRD81035CTLG |
| Product Name | Diode and Rectifier | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers - Arrays | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Rail/Tube | DPAK; TO-252-3, DPAK (2 Leads + Tab), SC-63 | TO-252-3, DPak (2 Leads + Tab), SC-63 | TO-252 | DPAK |
| RoHS Compliant | RoHS | ||||
| IO | 5 amps | ||||
| Arrangement | Common Catode | ||||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |