Manufacturer: ON Semiconductor
Win Source Part Number: 893694-SBRB2545CTT4G
Series: SWITCHMODE™
Features: Diode Array 1 Pair Common Cathode Schottky 45 V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Package: Reel - TR
Mounting: Surface Mount
Family Name: SBRB2545
Categories: Discrete Semiconductor Products
Case / Package: D2PAK
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 800
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: SBRB2545CTT4GOSCT, SBRB2545CTT4GOSTR, SBRB2545CTT4GOSDKR, SBRB2545CTT4G-ND
Diode Array 1 Pair Common Cathode Schottky 45V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Schottky Power Rectifier, Switch-mode, 30 A, 45 V, D2PAK 2 LEAD, 800-REEL Product overview: SBRB2545CTT4G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30 A, 45 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30 A, 45 V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBRB2545CTT4G can be used for catalog matching and distributor lookup.
SCHOTTKY RECT, AEC-Q101, 45V, TO-263; Repetitive Reverse Voltage Vrrm Max:45V; Forward Current If(AV):30A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-263; No. of Pins:3Pins; Forward Voltage VF Max:820mV; Forward RoHS Compliant: Yes
DIODE ARR SCHOTT 45V 15A D2PAK
DIODE ARRAY SCHOTTKY 45V D2PAK
Schottky Diodes & Rectifiers REC D2PAK SPCL SHTKY
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Schottky Diodes | Rectifiers | Diode Arrays | Schottky Diodes |
| Product Number | 893694-SBRB2545CTT4G | SBRB2545CTT4GOSTR-ND | 286-SBRB2545CTT4G | 31AC1330 | SBRB2545CTT4G | SBRB2545CTT4G | SBRB2545CTT4G |
| Product Name | Diodes, Rectifiers - Arrays - SBRB2545CTT4G | Diode Arrays | Schottky 30 A 45 V Diode and Rectifier | Schottky Rect, Aec-Q101, 45V, To-263; Repetitive Reverse Voltage Vrrm Max Onsemi | Discrete Semiconductor Products - Diodes - Rectifiers | Diode Arrays | Schottky Diodes & Rectifiers |
| Diode Type | Schottky; Diode Array 1 Pair Common Cathode Schottky 45 V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | Schottky | |||||
| Package | D2PAK; D2PAK | TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | Tape and Reel | TO-263 | D2PAK | TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | D2PAK; D2PAK |
| Arrangement | Common Catode | Common Catode | |||||
| Tj | -65 to 175 C (-85 to 347 F) | -65 C (-85 F) | |||||
| RoHS Compliant | RoHS | RoHS |