onsemi Schottky 60 V 1.0 A Diode and Rectifier SBRA8160NT3G

Description
60 V, 1.0 A Schottky Rectifier, 5000-REEL Product overview: SBRA8160NT3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60 V, 1.0 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60 V, 1.0 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBRA8160NT3G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
60 V, 1.0 A Schottky Rectifier, 5000-REEL Product overview: SBRA8160NT3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60 V, 1.0 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60 V, 1.0 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBRA8160NT3G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 60 V 1.0 A Diode and Rectifier - 280-SBRA8160NT3G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 60 V 1.0 A Diode and Rectifier
280-SBRA8160NT3G
Schottky 60 V 1.0 A Diode and Rectifier 280-SBRA8160NT3G
60 V, 1.0 A Schottky Rectifier, 5000-REEL Product overview: SBRA8160NT3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60 V, 1.0 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60 V, 1.0 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBRA8160NT3G can be used for catalog matching and distributor lookup.

60 V, 1.0 A Schottky Rectifier, 5000-REEL Product overview: SBRA8160NT3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60 V, 1.0 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60 V, 1.0 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBRA8160NT3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 488-SBRA8160NT3GTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 60V 1A Surface Mount SMA

Diode Schottky 60V 1A Surface Mount SMA

Buy Now Datasheet
Single Diodes - 488-SBRA8160NT3GCT-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 60V 1A SMA

DIODE SCHOTTKY 60V 1A SMA

Buy Now Datasheet
Single Diodes - 488-SBRA8160NT3GDKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 60V 1A SMA

DIODE SCHOTTKY 60V 1A SMA

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 962655-SBRA8160NT3G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
962655-SBRA8160NT3G
Discrete Semiconductor Products - Diodes - Rectifiers - Single 962655-SBRA8160NT3G
Win Source Part Number: 962655-SBRA8160NT3G Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Automotive, AEC-Q101 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 5,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 60 V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 720 mV @ 1 A Current - Reverse Leakage @ Vr: 200 µA @ 60 V Operating Temperature - Junction: -55°C ~ 150°C Package / Case: DO-214AC, SMA Supplier Device Package: SMA ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: onsemi Other Names: 488-SBRA8160NT3GTR Base Product Number: SBRA8160

Win Source Part Number: 962655-SBRA8160NT3G
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 5,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60 V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 720 mV @ 1 A
Current - Reverse Leakage @ Vr: 200 µA @ 60 V
Operating Temperature - Junction: -55°C ~ 150°C
Package / Case: DO-214AC, SMA
Supplier Device Package: SMA
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: onsemi
Other Names: 488-SBRA8160NT3GTR
Base Product Number: SBRA8160

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SBRA8160NT3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SBRA8160NT3G
Discrete Semiconductor Products - Diodes - Rectifiers SBRA8160NT3G
DIODE SCHOTTKY 60V 1A SMA

DIODE SCHOTTKY 60V 1A SMA

Supplier's Site
Single Diodes - SBRA8160NT3G - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
SBRA8160NT3G
Single Diodes SBRA8160NT3G
DIODE SCHOTTKY 60V 1A SMA

DIODE SCHOTTKY 60V 1A SMA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Rectifiers Diodes Schottky Diodes Rectifiers Schottky Diodes
Product Number 280-SBRA8160NT3G 488-SBRA8160NT3GTR-ND 962655-SBRA8160NT3G SBRA8160NT3G SBRA8160NT3G
Product Name Schottky 60 V 1.0 A Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data