onsemi Schottky SMD 1.0 A 40 V Diode and Rectifier SBRA401NT3G

Description
1.0 A, 40 V, Schottky Power Rectifier, Surface Mount Product overview: SBRA401NT3G from ON Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 1.0 A, 40 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 1.0 A, 40 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBRA401NT3G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1.0 A, 40 V, Schottky Power Rectifier, Surface Mount Product overview: SBRA401NT3G from ON Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 1.0 A, 40 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 1.0 A, 40 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBRA401NT3G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky SMD 1.0 A 40 V Diode and Rectifier - 280-SBRA401NT3G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky SMD 1.0 A 40 V Diode and Rectifier
280-SBRA401NT3G
Schottky SMD 1.0 A 40 V Diode and Rectifier 280-SBRA401NT3G
1.0 A, 40 V, Schottky Power Rectifier, Surface Mount Product overview: SBRA401NT3G from ON Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 1.0 A, 40 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 1.0 A, 40 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBRA401NT3G can be used for catalog matching and distributor lookup.

1.0 A, 40 V, Schottky Power Rectifier, Surface Mount Product overview: SBRA401NT3G from ON Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 1.0 A, 40 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 1.0 A, 40 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBRA401NT3G can be used for catalog matching and distributor lookup.

Supplier's Site
Schottky Diodes - SBRA401NT3G - 959417-SBRA401NT3G - Win Source Electronics
Laguna Hills, CA, United States
Schottky Diodes - SBRA401NT3G
959417-SBRA401NT3G
Schottky Diodes - SBRA401NT3G 959417-SBRA401NT3G
Manufacturer: ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 959417-SBRA401NT3G Categories: Schottky Diodes Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Shortage

Manufacturer: ON Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 959417-SBRA401NT3G
Categories: Schottky Diodes
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Shortage

Buy Now
Single Diodes - 488-SBRA401NT3G-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
488-SBRA401NT3G-ND
Single Diodes 488-SBRA401NT3G-ND
DIODE SCHOTTKY 40V 1A SMA

DIODE SCHOTTKY 40V 1A SMA

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Rectifiers Schottky Diodes Diodes
Product Number 280-SBRA401NT3G 959417-SBRA401NT3G 488-SBRA401NT3G-ND
Product Name Schottky SMD 1.0 A 40 V Diode and Rectifier Schottky Diodes - SBRA401NT3G Single Diodes
Tj -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data